☰
MA5KP14CAE3
MA5KP14CAE3
Active
Description:  TVS DIODE 14VWM 23.2VC DO204AR
Manufacturer:  Microchip Technology
Datasheet:   MA5KP14CAE3 Datasheet
History Price: $15.06
In Stock: 32320
MA5KP14CAE3 Specification
Specification
Part No
MA5KP14CAE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
216A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
DO-204AR
Unidirectional Channels
-
MA5KP14CAE3 Related Parts
MA5KP100A
MA5KP100A
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
MA5KP100AE3
MA5KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
MA5KP100CA
MA5KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
MA5KP100CAE3
MA5KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
MA5KP10A
MA5KP10A
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
MA5KP10AE3
MA5KP10AE3
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
MA5KP10CA
MA5KP10CA
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
MA5KP10CAE3
MA5KP10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
MA5KP110A
MA5KP110A
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
MA5KP110AE3
MA5KP110AE3
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
MA5KP110CA
MA5KP110CA
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
MA5KP110CAE3
MA5KP110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
MA5KP14CAE3 Compare Parts
  • MA5KP14CAE3 vs MA5KP90CA
  • MA5KP14CAE3 vs MA5KP90AE3
  • MA5KP14CAE3 vs MA5KP90A
  • MA5KP14CAE3 vs MA5KP9.0CAE3
  • MA5KP14CAE3 vs MA5KP9.0CA
  • MA5KP14CAE3 vs MA5KP9.0AE3
  • MA5KP14CAE3 vs MA5KP9.0A
  • MA5KP14CAE3 vs MA5KP85CAE3
  • MA5KP14CAE3 vs MA5KP85CA
  • MA5KP14CAE3 vs MA5KP85AE3
  • MA5KP14CAE3 vs MA5KP85A
  • MA5KP14CAE3 vs MA5KP8.5CAE3
  • MA5KP14CAE3 vs MA5KP8.5CA
  • MA5KP14CAE3 vs MA5KP8.5AE3
  • MA5KP14CAE3 vs MA5KP8.5A
  • MA5KP14CAE3 vs MA5KP8.0CAE3
  • MA5KP14CAE3 vs MA5KP8.0CA
  • MA5KP14CAE3 vs MA5KP8.0AE3
  • MA5KP14CAE3 vs MA5KP8.0A
  • MA5KP14CAE3 vs MA5KP78CAE3
  • MA5KP14CAE3 vs MA5KP78CA
  • MA5KP14CAE3 vs MA5KP78AE3
  • MA5KP14CAE3 vs MA5KP78A
  • MA5KP14CAE3 vs MA5KP75CAE3
  • MA5KP14CAE3 vs MA5KP75CA
  • MA5KP14CAE3 vs MA5KP75AE3
  • MA5KP14CAE3 vs MA5KP75A
  • MA5KP14CAE3 vs MA5KP70CAE3
  • MA5KP14CAE3 vs MA5KP70CA
  • MA5KP14CAE3 vs MA5KP70AE3
  • MA5KP14CAE3 vs MA5KP70A
  • MA5KP14CAE3 vs MA5KP7.5CAE3
  • MA5KP14CAE3 vs MA5KP7.5CA
  • MA5KP14CAE3 vs MA5KP7.5AE3
  • MA5KP14CAE3 vs MA5KP7.5A
  • MA5KP14CAE3 vs MA5KP7.0CAE3
  • MA5KP14CAE3 vs MA5KP7.0CA
  • MA5KP14CAE3 vs MA5KP7.0AE3
  • MA5KP14CAE3 vs MA5KP7.0A
  • MA5KP14CAE3 vs MA5KP64CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend