Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology MADA3KP14A
MADA3KP14A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
UNI-DIRECTIONAL TVS_16L DIP
Manufacturer:
Microchip Technology
Datasheet:
MADA3KP14A Datasheet
History Price: $70.65016
In Stock: 15520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MADA3KP14A Specification
Specification
Part No
MADA3KP14A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
MDA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
129.4A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
16-SMD, Gull Wing
Mounting Type
-
Package / Case
8
Supplier Device Package
-
Unidirectional Channels
-
MADA3KP14A PDF Datasheet
MADA3KP14A Datasheet
Click and Download: MADA3KP14A Datasheet
MADA3KP14A Related Parts
MAD1103E3/TU
Microsemi Corporation
TVS DIODE 75VWM 14DIP
MAD1108E3/TU
Microsemi Corporation
TVS DIODE 75VWM 16DIP
MAD1109E3/TU
Microsemi Corporation
TVS DIODE 75VWM 14DIP
MADA3KP10A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MADA3KP10AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MADA3KP10CA
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MADA3KP10CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MADA3KP11A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MADA3KP11AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MADA3KP11CA
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MADA3KP11CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MADA3KP12A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MADA3KP14A Compare Parts
MADA3KP14A vs MADA3KP9.0CAE3
MADA3KP14A vs MADA3KP9.0CA
MADA3KP14A vs MADA3KP9.0AE3
MADA3KP14A vs MADA3KP9.0A
MADA3KP14A vs MADA3KP8.5CAE3
MADA3KP14A vs MADA3KP8.5CA
MADA3KP14A vs MADA3KP8.5AE3
MADA3KP14A vs MADA3KP8.5A
MADA3KP14A vs MADA3KP8.0CAE3
MADA3KP14A vs MADA3KP8.0CA
MADA3KP14A vs MADA3KP8.0AE3
MADA3KP14A vs MADA3KP8.0A
MADA3KP14A vs MADA3KP7.5CAE3
MADA3KP14A vs MADA3KP7.5CA
MADA3KP14A vs MADA3KP7.5AE3
MADA3KP14A vs MADA3KP7.5A
MADA3KP14A vs MADA3KP7.0CAE3
MADA3KP14A vs MADA3KP7.0CA
MADA3KP14A vs MADA3KP7.0AE3
MADA3KP14A vs MADA3KP7.0A
MADA3KP14A vs MADA3KP6.5CAE3
MADA3KP14A vs MADA3KP6.5CA
MADA3KP14A vs MADA3KP6.5AE3
MADA3KP14A vs MADA3KP6.5A
MADA3KP14A vs MADA3KP6.0CAE3
MADA3KP14A vs MADA3KP6.0CA
MADA3KP14A vs MADA3KP6.0AE3
MADA3KP14A vs MADA3KP6.0A
MADA3KP14A vs MADA3KP40CAE3
MADA3KP14A vs MADA3KP40CA
MADA3KP14A vs MADA3KP40AE3
MADA3KP14A vs MADA3KP40A
MADA3KP14A vs MADA3KP36CAE3
MADA3KP14A vs MADA3KP36CA
MADA3KP14A vs MADA3KP36AE3
MADA3KP14A vs MADA3KP36A
MADA3KP14A vs MADA3KP33CAE3
MADA3KP14A vs MADA3KP33CA
MADA3KP14A vs MADA3KP33AE3
MADA3KP14A vs MADA3KP33A
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right