☰
MAP6KE39A
MAP6KE39A
Active
Description:  TVS DIODE 33.3VWM 53.9VC T18
Manufacturer:  Microchip Technology
Datasheet:   MAP6KE39A Datasheet
History Price: $7.05
In Stock: 32480
MAP6KE39A Specification
Specification
Part No
MAP6KE39A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
33.3V
Voltage - Breakdown (Min)
37.1V
Voltage - Clamping (Max) @ Ipp
53.9V
Current - Peak Pulse (10/1000µs)
11.2A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
T-18, Axial
Supplier Device Package
T-18
Unidirectional Channels
-
MAP6KE39A Related Parts
MAP4KE100A
MAP4KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100AE3
MAP4KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100CA
MAP4KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE100CAE3
MAP4KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MAP4KE10A
MAP4KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10AE3
MAP4KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10CA
MAP4KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE10CAE3
MAP4KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MAP4KE110A
MAP4KE110A
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110AE3
MAP4KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110CA
MAP4KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP4KE110CAE3
MAP4KE110CAE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MAP6KE39A Compare Parts
  • MAP6KE39A vs MAPLAD7.5KP48CA
  • MAP6KE39A vs MAPLAD7.5KP48AE3
  • MAP6KE39A vs MAPLAD7.5KP48A
  • MAP6KE39A vs MAPLAD7.5KP45CAE3
  • MAP6KE39A vs MAPLAD7.5KP45CA
  • MAP6KE39A vs MAPLAD7.5KP45AE3
  • MAP6KE39A vs MAPLAD7.5KP45A
  • MAP6KE39A vs MAPLAD7.5KP43CAE3
  • MAP6KE39A vs MAPLAD7.5KP43CA
  • MAP6KE39A vs MAPLAD7.5KP43AE3
  • MAP6KE39A vs MAPLAD7.5KP43A
  • MAP6KE39A vs MAPLAD7.5KP40CAE3
  • MAP6KE39A vs MAPLAD7.5KP40CA
  • MAP6KE39A vs MAPLAD7.5KP40AE3
  • MAP6KE39A vs MAPLAD7.5KP40A
  • MAP6KE39A vs MAPLAD7.5KP36CAE3
  • MAP6KE39A vs MAPLAD7.5KP36CA
  • MAP6KE39A vs MAPLAD7.5KP36AE3
  • MAP6KE39A vs MAPLAD7.5KP36A
  • MAP6KE39A vs MAPLAD7.5KP33CAE3
  • MAP6KE39A vs MAPLAD7.5KP33CA
  • MAP6KE39A vs MAPLAD7.5KP33AE3
  • MAP6KE39A vs MAPLAD7.5KP33A
  • MAP6KE39A vs MAPLAD7.5KP30CAE3
  • MAP6KE39A vs MAPLAD7.5KP30CA
  • MAP6KE39A vs MAPLAD7.5KP30AE3
  • MAP6KE39A vs MAPLAD7.5KP30A
  • MAP6KE39A vs MAPLAD7.5KP28CAE3
  • MAP6KE39A vs MAPLAD7.5KP28CA
  • MAP6KE39A vs MAPLAD7.5KP28AE3
  • MAP6KE39A vs MAPLAD7.5KP28A
  • MAP6KE39A vs MAPLAD7.5KP26CAE3
  • MAP6KE39A vs MAPLAD7.5KP26CA
  • MAP6KE39A vs MAPLAD7.5KP26AE3
  • MAP6KE39A vs MAPLAD7.5KP26A
  • MAP6KE39A vs MAPLAD7.5KP24CAE3
  • MAP6KE39A vs MAPLAD7.5KP24CA
  • MAP6KE39A vs MAPLAD7.5KP24AE3
  • MAP6KE39A vs MAPLAD7.5KP24A
  • MAP6KE39A vs MAPLAD7.5KP22CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend