☰
MART100KP400A
MART100KP400A
Active
Description:  TVS DIODE 400VWM 787VC CASE 5A
Manufacturer:  Microchip Technology
History Price: $38.7801
In Stock: 40240
MART100KP400A Specification
Specification
Part No
MART100KP400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
444V
Voltage - Clamping (Max) @ Ipp
787V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
100000W (100kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-204AR, Axial
Mounting Type
Case 5A (DO-204AR)
Package / Case
Military
Supplier Device Package
MIL-PRF-19500
Unidirectional Channels
1
MART100KP400A Related Parts
MART100KP100A
MART100KP100A
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MART100KP100AE3
MART100KP100AE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MART100KP100CA
MART100KP100CA
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MART100KP100CAE3
MART100KP100CAE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MART100KP110A
MART100KP110A
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MART100KP110AE3
MART100KP110AE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MART100KP110CA
MART100KP110CA
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MART100KP110CAE3
MART100KP110CAE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MART100KP120A
MART100KP120A
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MART100KP120AE3
MART100KP120AE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MART100KP120CA
MART100KP120CA
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MART100KP120CAE3
MART100KP120CAE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MART100KP400A Compare Parts
  • MART100KP400A vs MART100KP90CA
  • MART100KP400A vs MART100KP90AE3
  • MART100KP400A vs MART100KP90A
  • MART100KP400A vs MART100KP85CAE3
  • MART100KP400A vs MART100KP85CA/TR
  • MART100KP400A vs MART100KP85CA
  • MART100KP400A vs MART100KP85AE3
  • MART100KP400A vs MART100KP85A
  • MART100KP400A vs MART100KP78CAE3
  • MART100KP400A vs MART100KP78CA
  • MART100KP400A vs MART100KP78AE3
  • MART100KP400A vs MART100KP78A
  • MART100KP400A vs MART100KP75CAE3
  • MART100KP400A vs MART100KP75CA
  • MART100KP400A vs MART100KP75AE3
  • MART100KP400A vs MART100KP75A
  • MART100KP400A vs MART100KP70CAE3
  • MART100KP400A vs MART100KP70CA
  • MART100KP400A vs MART100KP70AE3
  • MART100KP400A vs MART100KP70A
  • MART100KP400A vs MART100KP64CAE3
  • MART100KP400A vs MART100KP64CA
  • MART100KP400A vs MART100KP64AE3
  • MART100KP400A vs MART100KP64A
  • MART100KP400A vs MART100KP60CAE3
  • MART100KP400A vs MART100KP60CA
  • MART100KP400A vs MART100KP60AE3
  • MART100KP400A vs MART100KP60A
  • MART100KP400A vs MART100KP58CAE3
  • MART100KP400A vs MART100KP58CA
  • MART100KP400A vs MART100KP58AE3
  • MART100KP400A vs MART100KP58A
  • MART100KP400A vs MART100KP54CAE3/TR
  • MART100KP400A vs MART100KP54CAE3
  • MART100KP400A vs MART100KP54CA
  • MART100KP400A vs MART100KP54AE3
  • MART100KP400A vs MART100KP54A
  • MART100KP400A vs MART100KP51CAE3
  • MART100KP400A vs MART100KP51CA
  • MART100KP400A vs MART100KP51AE3
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.