☰
MASMCJ7.0AE3
MASMCJ7.0AE3
Active
Description:  TVS DIODE 7VWM 12VC DO214AB
Manufacturer:  Microchip Technology
History Price: $5.23
In Stock: 7680
MASMCJ7.0AE3 Specification
Specification
Part No
MASMCJ7.0AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
7V
Voltage - Breakdown (Min)
7.78V
Voltage - Clamping (Max) @ Ipp
12V
Current - Peak Pulse (10/1000µs)
125A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
1
MASMCJ7.0AE3 Related Parts
MASMBG100A
MASMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100AE3
MASMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100CA
MASMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100CAE3
MASMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG10A
MASMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10AE3
MASMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10CA
MASMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10CAE3
MASMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG110A
MASMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110AE3
MASMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110CA
MASMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110CAE3
MASMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMCJ7.0AE3 Compare Parts
  • MASMCJ7.0AE3 vs MASMLJ90CA
  • MASMCJ7.0AE3 vs MASMLJ90AE3
  • MASMCJ7.0AE3 vs MASMLJ90A
  • MASMCJ7.0AE3 vs MASMLJ9.0CAE3
  • MASMCJ7.0AE3 vs MASMLJ9.0CA/TR
  • MASMCJ7.0AE3 vs MASMLJ9.0CA
  • MASMCJ7.0AE3 vs MASMLJ9.0AE3
  • MASMCJ7.0AE3 vs MASMLJ9.0A
  • MASMCJ7.0AE3 vs MASMLJ85CAE3
  • MASMCJ7.0AE3 vs MASMLJ85CA/TR
  • MASMCJ7.0AE3 vs MASMLJ85CA
  • MASMCJ7.0AE3 vs MASMLJ85AE3/TR
  • MASMCJ7.0AE3 vs MASMLJ85AE3
  • MASMCJ7.0AE3 vs MASMLJ85A
  • MASMCJ7.0AE3 vs MASMLJ8.5CAE3
  • MASMCJ7.0AE3 vs MASMLJ8.5CA
  • MASMCJ7.0AE3 vs MASMLJ8.5AE3
  • MASMCJ7.0AE3 vs MASMLJ8.5A/TR
  • MASMCJ7.0AE3 vs MASMLJ8.5A
  • MASMCJ7.0AE3 vs MASMLJ8.0CAE3
  • MASMCJ7.0AE3 vs MASMLJ8.0CA
  • MASMCJ7.0AE3 vs MASMLJ8.0AE3
  • MASMCJ7.0AE3 vs MASMLJ8.0A
  • MASMCJ7.0AE3 vs MASMLJ78CAE3
  • MASMCJ7.0AE3 vs MASMLJ78CA
  • MASMCJ7.0AE3 vs MASMLJ78AE3
  • MASMCJ7.0AE3 vs MASMLJ78A
  • MASMCJ7.0AE3 vs MASMLJ75CAE3
  • MASMCJ7.0AE3 vs MASMLJ75CA/TR
  • MASMCJ7.0AE3 vs MASMLJ75CA
  • MASMCJ7.0AE3 vs MASMLJ75AE3
  • MASMCJ7.0AE3 vs MASMLJ75A
  • MASMCJ7.0AE3 vs MASMLJ70CAE3
  • MASMCJ7.0AE3 vs MASMLJ70CA
  • MASMCJ7.0AE3 vs MASMLJ70AE3
  • MASMCJ7.0AE3 vs MASMLJ70A/TR
  • MASMCJ7.0AE3 vs MASMLJ70A
  • MASMCJ7.0AE3 vs MASMLJ7.5CAE3
  • MASMCJ7.0AE3 vs MASMLJ7.5CA/TR
  • MASMCJ7.0AE3 vs MASMLJ7.5CA
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.