☰
MASMLJ90CA
MASMLJ90CA
Active
Description:  TVS DIODE 90VWM 146VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MASMLJ90CA Datasheet
History Price: $7.2
In Stock: 29920
MASMLJ90CA Specification
Specification
Part No
MASMLJ90CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
146V
Current - Peak Pulse (10/1000µs)
20.6A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB
Unidirectional Channels
-
MASMLJ90CA Related Parts
MASMBG100A
MASMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100AE3
MASMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100CA
MASMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG100CAE3
MASMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MASMBG10A
MASMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10AE3
MASMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10CA
MASMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG10CAE3
MASMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MASMBG110A
MASMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110AE3
MASMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110CA
MASMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMBG110CAE3
MASMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MASMLJ90CA Compare Parts
  • MASMLJ90CA vs MASMLJ90AE3
  • MASMLJ90CA vs MASMLJ90A
  • MASMLJ90CA vs MASMLJ9.0CAE3
  • MASMLJ90CA vs MASMLJ9.0CA/TR
  • MASMLJ90CA vs MASMLJ9.0CA
  • MASMLJ90CA vs MASMLJ9.0AE3
  • MASMLJ90CA vs MASMLJ9.0A
  • MASMLJ90CA vs MASMLJ85CAE3
  • MASMLJ90CA vs MASMLJ85CA/TR
  • MASMLJ90CA vs MASMLJ85CA
  • MASMLJ90CA vs MASMLJ85AE3/TR
  • MASMLJ90CA vs MASMLJ85AE3
  • MASMLJ90CA vs MASMLJ85A
  • MASMLJ90CA vs MASMLJ8.5CAE3
  • MASMLJ90CA vs MASMLJ8.5CA
  • MASMLJ90CA vs MASMLJ8.5AE3
  • MASMLJ90CA vs MASMLJ8.5A/TR
  • MASMLJ90CA vs MASMLJ8.5A
  • MASMLJ90CA vs MASMLJ8.0CAE3
  • MASMLJ90CA vs MASMLJ8.0CA
  • MASMLJ90CA vs MASMLJ8.0AE3
  • MASMLJ90CA vs MASMLJ8.0A
  • MASMLJ90CA vs MASMLJ78CAE3
  • MASMLJ90CA vs MASMLJ78CA
  • MASMLJ90CA vs MASMLJ78AE3
  • MASMLJ90CA vs MASMLJ78A
  • MASMLJ90CA vs MASMLJ75CAE3
  • MASMLJ90CA vs MASMLJ75CA/TR
  • MASMLJ90CA vs MASMLJ75CA
  • MASMLJ90CA vs MASMLJ75AE3
  • MASMLJ90CA vs MASMLJ75A
  • MASMLJ90CA vs MASMLJ70CAE3
  • MASMLJ90CA vs MASMLJ70CA
  • MASMLJ90CA vs MASMLJ70AE3
  • MASMLJ90CA vs MASMLJ70A/TR
  • MASMLJ90CA vs MASMLJ70A
  • MASMLJ90CA vs MASMLJ7.5CAE3
  • MASMLJ90CA vs MASMLJ7.5CA/TR
  • MASMLJ90CA vs MASMLJ7.5CA
  • MASMLJ90CA vs MASMLJ7.5AE3
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.