☰
MDA3KP30AE3
MDA3KP30AE3
Active
Description:  UNI-DIRECTIONAL TVS_16L DIP
Manufacturer:  Microchip Technology
Datasheet:   MDA3KP30AE3 Datasheet
History Price: $60.51038
In Stock: 12320
MDA3KP30AE3 Specification
Specification
Part No
MDA3KP30AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
MDA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
8
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
48.4V
Current - Peak Pulse (10/1000µs)
62A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
16-SMD, Gull Wing
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MDA3KP30AE3 PDF Datasheet
MDA3KP30AE3 Related Parts
MDA3KP10A
MDA3KP10A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP10AE3
MDA3KP10AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP10CA
MDA3KP10CA
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MDA3KP10CAE3
MDA3KP10CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MDA3KP11A
MDA3KP11A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP11AE3
MDA3KP11AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP11CA
MDA3KP11CA
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MDA3KP11CAE3
MDA3KP11CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MDA3KP12.0CAE3
MDA3KP12.0CAE3
Microchip Technology
BI-DIRECTIONAL TVS _ SOIC-8
MDA3KP12A
MDA3KP12A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP12AE3
MDA3KP12AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MDA3KP12CA
MDA3KP12CA
Microchip Technology
TVS 12V 3KW BI
MDA3KP30AE3 Compare Parts
  • MDA3KP30AE3 vs MDA3KP9.0CA
  • MDA3KP30AE3 vs MDA3KP9.0AE3
  • MDA3KP30AE3 vs MDA3KP9.0A
  • MDA3KP30AE3 vs MDA3KP8.5CAE3
  • MDA3KP30AE3 vs MDA3KP8.5CA
  • MDA3KP30AE3 vs MDA3KP8.5AE3
  • MDA3KP30AE3 vs MDA3KP8.5A
  • MDA3KP30AE3 vs MDA3KP8.0CAE3
  • MDA3KP30AE3 vs MDA3KP8.0CA
  • MDA3KP30AE3 vs MDA3KP8.0AE3
  • MDA3KP30AE3 vs MDA3KP8.0A
  • MDA3KP30AE3 vs MDA3KP7.5CAE3
  • MDA3KP30AE3 vs MDA3KP7.5CA
  • MDA3KP30AE3 vs MDA3KP7.5AE3
  • MDA3KP30AE3 vs MDA3KP7.5A
  • MDA3KP30AE3 vs MDA3KP7.0CAE3
  • MDA3KP30AE3 vs MDA3KP7.0CA
  • MDA3KP30AE3 vs MDA3KP7.0AE3
  • MDA3KP30AE3 vs MDA3KP7.0A
  • MDA3KP30AE3 vs MDA3KP6.5CAE3
  • MDA3KP30AE3 vs MDA3KP6.5CA
  • MDA3KP30AE3 vs MDA3KP6.5AE3
  • MDA3KP30AE3 vs MDA3KP6.5A
  • MDA3KP30AE3 vs MDA3KP6.0CAE3
  • MDA3KP30AE3 vs MDA3KP6.0CA
  • MDA3KP30AE3 vs MDA3KP6.0AE3
  • MDA3KP30AE3 vs MDA3KP6.0A
  • MDA3KP30AE3 vs MDA3KP40CAE3
  • MDA3KP30AE3 vs MDA3KP40CA
  • MDA3KP30AE3 vs MDA3KP40AE3
  • MDA3KP30AE3 vs MDA3KP40A
  • MDA3KP30AE3 vs MDA3KP36CAE3
  • MDA3KP30AE3 vs MDA3KP36CA
  • MDA3KP30AE3 vs MDA3KP36AE3
  • MDA3KP30AE3 vs MDA3KP36A
  • MDA3KP30AE3 vs MDA3KP33CAE3
  • MDA3KP30AE3 vs MDA3KP33CA
  • MDA3KP30AE3 vs MDA3KP33AE3
  • MDA3KP30AE3 vs MDA3KP33A
  • MDA3KP30AE3 vs MDA3KP30CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.