☰
MP4KE16CA
MP4KE16CA
Active
Description:  TVS DIODE 13.6VWM 22.5VC DO204AL
Manufacturer:  Microchip Technology
Datasheet:   MP4KE16CA Datasheet
History Price: $2.13
In Stock: 13440
MP4KE16CA Specification
Specification
Part No
MP4KE16CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
13.6V
Voltage - Breakdown (Min)
15.2V
Voltage - Clamping (Max) @ Ipp
22.5V
Current - Peak Pulse (10/1000µs)
18A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
Unidirectional Channels
-
MP4KE16CA Related Parts
MP4KE100A
MP4KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MP4KE100AE3
MP4KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MP4KE100CA
MP4KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MP4KE100CAE3
MP4KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MP4KE10A
MP4KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MP4KE10AE3
MP4KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MP4KE10CA
MP4KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MP4KE10CAE3
MP4KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MP4KE110A
MP4KE110A
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MP4KE110AE3
MP4KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MP4KE110CA
MP4KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MP4KE110CAE3
MP4KE110CAE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MP4KE16CA Compare Parts
  • MP4KE16CA vs MP4KE33CAE3
  • MP4KE16CA vs MP4KE33CA
  • MP4KE16CA vs MP4KE33AE3
  • MP4KE16CA vs MP4KE33A
  • MP4KE16CA vs MP4KE30CAE3
  • MP4KE16CA vs MP4KE30CA
  • MP4KE16CA vs MP4KE30AE3
  • MP4KE16CA vs MP4KE30A
  • MP4KE16CA vs MP4KE300CAE3
  • MP4KE16CA vs MP4KE300CA
  • MP4KE16CA vs MP4KE300AE3
  • MP4KE16CA vs MP4KE300A
  • MP4KE16CA vs MP4KE27CAE3
  • MP4KE16CA vs MP4KE27CA
  • MP4KE16CA vs MP4KE27AE3
  • MP4KE16CA vs MP4KE27A
  • MP4KE16CA vs MP4KE250CAE3
  • MP4KE16CA vs MP4KE250CA
  • MP4KE16CA vs MP4KE250AE3
  • MP4KE16CA vs MP4KE250A
  • MP4KE16CA vs MP4KE24CAE3
  • MP4KE16CA vs MP4KE24CA
  • MP4KE16CA vs MP4KE24AE3
  • MP4KE16CA vs MP4KE24A
  • MP4KE16CA vs MP4KE22CAE3
  • MP4KE16CA vs MP4KE22CA
  • MP4KE16CA vs MP4KE22AE3
  • MP4KE16CA vs MP4KE22A
  • MP4KE16CA vs MP4KE220CAE3
  • MP4KE16CA vs MP4KE220CA
  • MP4KE16CA vs MP4KE220AE3
  • MP4KE16CA vs MP4KE220A
  • MP4KE16CA vs MP4KE20CAE3
  • MP4KE16CA vs MP4KE20CA
  • MP4KE16CA vs MP4KE20AE3
  • MP4KE16CA vs MP4KE20A
  • MP4KE16CA vs MP4KE200CAE3
  • MP4KE16CA vs MP4KE200CA
  • MP4KE16CA vs MP4KE200AE3
  • MP4KE16CA vs MP4KE200A
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.