☰
MSMCJ30CA
MSMCJ30CA
Active
Description:  TVS DIODE 30VWM 48.4VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MSMCJ30CA Datasheet
History Price: $1.49
In Stock: 17940
MSMCJ30CA Specification
Specification
Part No
MSMCJ30CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
48.4V
Current - Peak Pulse (10/1000µs)
31A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMCJ)
Unidirectional Channels
1
MSMCJ30CA Related Parts
MSMBG100A
MSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100AE3
MSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CA
MSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG100CAE3
MSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MSMBG10A
MSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10AE3
MSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CA
MSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG10CAE3
MSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MSMBG110A
MSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110AE3
MSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CA
MSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMBG110CAE3
MSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MSMCJ30CA Compare Parts
  • MSMCJ30CA vs MSMP8.5A-M3/89A
  • MSMCJ30CA vs MSMP8.0A-M3/89A
  • MSMCJ30CA vs MSMP8.0AHM3/H
  • MSMCJ30CA vs MSMP7.5A-M3/89A
  • MSMCJ30CA vs MSMP7.5AHM3/H
  • MSMCJ30CA vs MSMP7.0A-M3/89A
  • MSMCJ30CA vs MSMP7.0AHM3/H
  • MSMCJ30CA vs MSMP6.5A-M3/89A
  • MSMCJ30CA vs MSMP6.5AHM3/H
  • MSMCJ30CA vs MSMP6.0A-M3/89A
  • MSMCJ30CA vs MSMP6.0AHM3/H
  • MSMCJ30CA vs MSMP20A-M3/89A
  • MSMCJ30CA vs MSMP18A-M3/89A
  • MSMCJ30CA vs MSMP17A-M3/89A
  • MSMCJ30CA vs MSMP16A-M3/89A
  • MSMCJ30CA vs MSMP15A-M3/89A
  • MSMCJ30CA vs MSMP14A-M3/89A
  • MSMCJ30CA vs MSMP13A-M3/89A
  • MSMCJ30CA vs MSMP12A-M3/89A
  • MSMCJ30CA vs MSMP11A-M3/89A
  • MSMCJ30CA vs MSMP10A-M3/89A
  • MSMCJ30CA vs MSMLJ90CAE3/TR
  • MSMCJ30CA vs MSMLJ90CAE3
  • MSMCJ30CA vs MSMLJ90CA/TR
  • MSMCJ30CA vs MSMLJ90CA
  • MSMCJ30CA vs MSMLJ90AE3/TR
  • MSMCJ30CA vs MSMLJ90AE3
  • MSMCJ30CA vs MSMLJ90A/TR
  • MSMCJ30CA vs MSMLJ90A
  • MSMCJ30CA vs MSMLJ9.0CAE3/TR
  • MSMCJ30CA vs MSMLJ9.0CAE3
  • MSMCJ30CA vs MSMLJ9.0CA/TR
  • MSMCJ30CA vs MSMLJ9.0CA
  • MSMCJ30CA vs MSMLJ9.0AE3
  • MSMCJ30CA vs MSMLJ9.0A
  • MSMCJ30CA vs MSMLJ85CAE3/TR
  • MSMCJ30CA vs MSMLJ85CAE3
  • MSMCJ30CA vs MSMLJ85CA/TR
  • MSMCJ30CA vs MSMLJ85CA
  • MSMCJ30CA vs MSMLJ85AE3/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller