☰
MXLLCE150A
MXLLCE150A
Active
Description:  TVS DIODE 150VWM 243VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MXLLCE150A Datasheet
History Price: Active
In Stock: 45240
MXLLCE150A Specification
Specification
Part No
MXLLCE150A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
150V
Voltage - Breakdown (Min)
167V
Voltage - Clamping (Max) @ Ipp
243V
Current - Peak Pulse (10/1000µs)
6.2A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
90pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-201AA, DO-27, Axial
Mounting Type
CASE-1
Package / Case
-
Supplier Device Package
Military
Unidirectional Channels
MIL-PRF-19500
MXLLCE150A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLLCE150A Compare Parts
  • MXLLCE150A vs MXLUPTB8
  • MXLLCE150A vs MXLUPTB5E3/TR
  • MXLLCE150A vs MXLUPTB5E3
  • MXLLCE150A vs MXLUPTB5
  • MXLLCE150A vs MXLUPTB48E3/TR
  • MXLLCE150A vs MXLUPTB48E3
  • MXLLCE150A vs MXLUPTB48
  • MXLLCE150A vs MXLUPTB33E3
  • MXLLCE150A vs MXLUPTB33
  • MXLLCE150A vs MXLUPTB28E3
  • MXLLCE150A vs MXLUPTB28
  • MXLLCE150A vs MXLUPTB24E3
  • MXLLCE150A vs MXLUPTB24
  • MXLLCE150A vs MXLUPTB17E3
  • MXLLCE150A vs MXLUPTB17
  • MXLLCE150A vs MXLUPTB15E3
  • MXLLCE150A vs MXLUPTB15
  • MXLLCE150A vs MXLUPTB12E3
  • MXLLCE150A vs MXLUPTB12
  • MXLLCE150A vs MXLUPTB10E3
  • MXLLCE150A vs MXLUPTB10
  • MXLLCE150A vs MXLUPT8E3
  • MXLLCE150A vs MXLUPT8
  • MXLLCE150A vs MXLUPT5E3
  • MXLLCE150A vs MXLUPT5
  • MXLLCE150A vs MXLUPT48E3
  • MXLLCE150A vs MXLUPT48
  • MXLLCE150A vs MXLUPT33E3
  • MXLLCE150A vs MXLUPT33
  • MXLLCE150A vs MXLUPT28E3
  • MXLLCE150A vs MXLUPT28
  • MXLLCE150A vs MXLUPT24E3
  • MXLLCE150A vs MXLUPT24
  • MXLLCE150A vs MXLUPT17E3
  • MXLLCE150A vs MXLUPT17
  • MXLLCE150A vs MXLUPT15E3
  • MXLLCE150A vs MXLUPT15
  • MXLLCE150A vs MXLUPT12E3
  • MXLLCE150A vs MXLUPT12
  • MXLLCE150A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you