☰
MXLSMBG51CA
MXLSMBG51CA
Active
Description:  TVS DIODE 51VWM 82.4VC SMBG
Manufacturer:  Microchip Technology
Datasheet:   MXLSMBG51CA Datasheet
History Price: Active
In Stock: 5920
MXLSMBG51CA Specification
Specification
Part No
MXLSMBG51CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
51V
Voltage - Breakdown (Min)
56.7V
Voltage - Clamping (Max) @ Ipp
82.4V
Current - Peak Pulse (10/1000µs)
7.3A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AA, SMB Gull Wing
Supplier Device Package
DO-214AA (SMBG)
Unidirectional Channels
1
MXLSMBG51CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMBG51CA Compare Parts
  • MXLSMBG51CA vs MXLUPTB8
  • MXLSMBG51CA vs MXLUPTB5E3/TR
  • MXLSMBG51CA vs MXLUPTB5E3
  • MXLSMBG51CA vs MXLUPTB5
  • MXLSMBG51CA vs MXLUPTB48E3/TR
  • MXLSMBG51CA vs MXLUPTB48E3
  • MXLSMBG51CA vs MXLUPTB48
  • MXLSMBG51CA vs MXLUPTB33E3
  • MXLSMBG51CA vs MXLUPTB33
  • MXLSMBG51CA vs MXLUPTB28E3
  • MXLSMBG51CA vs MXLUPTB28
  • MXLSMBG51CA vs MXLUPTB24E3
  • MXLSMBG51CA vs MXLUPTB24
  • MXLSMBG51CA vs MXLUPTB17E3
  • MXLSMBG51CA vs MXLUPTB17
  • MXLSMBG51CA vs MXLUPTB15E3
  • MXLSMBG51CA vs MXLUPTB15
  • MXLSMBG51CA vs MXLUPTB12E3
  • MXLSMBG51CA vs MXLUPTB12
  • MXLSMBG51CA vs MXLUPTB10E3
  • MXLSMBG51CA vs MXLUPTB10
  • MXLSMBG51CA vs MXLUPT8E3
  • MXLSMBG51CA vs MXLUPT8
  • MXLSMBG51CA vs MXLUPT5E3
  • MXLSMBG51CA vs MXLUPT5
  • MXLSMBG51CA vs MXLUPT48E3
  • MXLSMBG51CA vs MXLUPT48
  • MXLSMBG51CA vs MXLUPT33E3
  • MXLSMBG51CA vs MXLUPT33
  • MXLSMBG51CA vs MXLUPT28E3
  • MXLSMBG51CA vs MXLUPT28
  • MXLSMBG51CA vs MXLUPT24E3
  • MXLSMBG51CA vs MXLUPT24
  • MXLSMBG51CA vs MXLUPT17E3
  • MXLSMBG51CA vs MXLUPT17
  • MXLSMBG51CA vs MXLUPT15E3
  • MXLSMBG51CA vs MXLUPT15
  • MXLSMBG51CA vs MXLUPT12E3
  • MXLSMBG51CA vs MXLUPT12
  • MXLSMBG51CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you