☰
MXLSMBJ16AE3
MXLSMBJ16AE3
Active
Description:  TVS DIODE 16VWM 26VC SMBJ
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 960
MXLSMBJ16AE3 Specification
Specification
Part No
MXLSMBJ16AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
16V
Voltage - Breakdown (Min)
17.8V
Voltage - Clamping (Max) @ Ipp
26V
Current - Peak Pulse (10/1000µs)
23.1A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMBJ)
Unidirectional Channels
-
MXLSMBJ16AE3 Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMBJ16AE3 Compare Parts
  • MXLSMBJ16AE3 vs MXLUPTB8
  • MXLSMBJ16AE3 vs MXLUPTB5E3/TR
  • MXLSMBJ16AE3 vs MXLUPTB5E3
  • MXLSMBJ16AE3 vs MXLUPTB5
  • MXLSMBJ16AE3 vs MXLUPTB48E3/TR
  • MXLSMBJ16AE3 vs MXLUPTB48E3
  • MXLSMBJ16AE3 vs MXLUPTB48
  • MXLSMBJ16AE3 vs MXLUPTB33E3
  • MXLSMBJ16AE3 vs MXLUPTB33
  • MXLSMBJ16AE3 vs MXLUPTB28E3
  • MXLSMBJ16AE3 vs MXLUPTB28
  • MXLSMBJ16AE3 vs MXLUPTB24E3
  • MXLSMBJ16AE3 vs MXLUPTB24
  • MXLSMBJ16AE3 vs MXLUPTB17E3
  • MXLSMBJ16AE3 vs MXLUPTB17
  • MXLSMBJ16AE3 vs MXLUPTB15E3
  • MXLSMBJ16AE3 vs MXLUPTB15
  • MXLSMBJ16AE3 vs MXLUPTB12E3
  • MXLSMBJ16AE3 vs MXLUPTB12
  • MXLSMBJ16AE3 vs MXLUPTB10E3
  • MXLSMBJ16AE3 vs MXLUPTB10
  • MXLSMBJ16AE3 vs MXLUPT8E3
  • MXLSMBJ16AE3 vs MXLUPT8
  • MXLSMBJ16AE3 vs MXLUPT5E3
  • MXLSMBJ16AE3 vs MXLUPT5
  • MXLSMBJ16AE3 vs MXLUPT48E3
  • MXLSMBJ16AE3 vs MXLUPT48
  • MXLSMBJ16AE3 vs MXLUPT33E3
  • MXLSMBJ16AE3 vs MXLUPT33
  • MXLSMBJ16AE3 vs MXLUPT28E3
  • MXLSMBJ16AE3 vs MXLUPT28
  • MXLSMBJ16AE3 vs MXLUPT24E3
  • MXLSMBJ16AE3 vs MXLUPT24
  • MXLSMBJ16AE3 vs MXLUPT17E3
  • MXLSMBJ16AE3 vs MXLUPT17
  • MXLSMBJ16AE3 vs MXLUPT15E3
  • MXLSMBJ16AE3 vs MXLUPT15
  • MXLSMBJ16AE3 vs MXLUPT12E3
  • MXLSMBJ16AE3 vs MXLUPT12
  • MXLSMBJ16AE3 vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you