☰
MXLSMLJ160A
MXLSMLJ160A
Active
Description:  TVS DIODE 160VWM 259VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MXLSMLJ160A Datasheet
History Price: Active
In Stock: 49840
MXLSMLJ160A Specification
Specification
Part No
MXLSMLJ160A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
160V
Voltage - Breakdown (Min)
178V
Voltage - Clamping (Max) @ Ipp
259V
Current - Peak Pulse (10/1000µs)
11.6A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB
Unidirectional Channels
-
MXLSMLJ160A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMLJ160A Compare Parts
  • MXLSMLJ160A vs MXLUPTB8
  • MXLSMLJ160A vs MXLUPTB5E3/TR
  • MXLSMLJ160A vs MXLUPTB5E3
  • MXLSMLJ160A vs MXLUPTB5
  • MXLSMLJ160A vs MXLUPTB48E3/TR
  • MXLSMLJ160A vs MXLUPTB48E3
  • MXLSMLJ160A vs MXLUPTB48
  • MXLSMLJ160A vs MXLUPTB33E3
  • MXLSMLJ160A vs MXLUPTB33
  • MXLSMLJ160A vs MXLUPTB28E3
  • MXLSMLJ160A vs MXLUPTB28
  • MXLSMLJ160A vs MXLUPTB24E3
  • MXLSMLJ160A vs MXLUPTB24
  • MXLSMLJ160A vs MXLUPTB17E3
  • MXLSMLJ160A vs MXLUPTB17
  • MXLSMLJ160A vs MXLUPTB15E3
  • MXLSMLJ160A vs MXLUPTB15
  • MXLSMLJ160A vs MXLUPTB12E3
  • MXLSMLJ160A vs MXLUPTB12
  • MXLSMLJ160A vs MXLUPTB10E3
  • MXLSMLJ160A vs MXLUPTB10
  • MXLSMLJ160A vs MXLUPT8E3
  • MXLSMLJ160A vs MXLUPT8
  • MXLSMLJ160A vs MXLUPT5E3
  • MXLSMLJ160A vs MXLUPT5
  • MXLSMLJ160A vs MXLUPT48E3
  • MXLSMLJ160A vs MXLUPT48
  • MXLSMLJ160A vs MXLUPT33E3
  • MXLSMLJ160A vs MXLUPT33
  • MXLSMLJ160A vs MXLUPT28E3
  • MXLSMLJ160A vs MXLUPT28
  • MXLSMLJ160A vs MXLUPT24E3
  • MXLSMLJ160A vs MXLUPT24
  • MXLSMLJ160A vs MXLUPT17E3
  • MXLSMLJ160A vs MXLUPT17
  • MXLSMLJ160A vs MXLUPT15E3
  • MXLSMLJ160A vs MXLUPT15
  • MXLSMLJ160A vs MXLUPT12E3
  • MXLSMLJ160A vs MXLUPT12
  • MXLSMLJ160A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you