☰
MXLSMLJ26CA
MXLSMLJ26CA
Active
Description:  TVS DIODE 26VWM 42.1VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MXLSMLJ26CA Datasheet
History Price: Active
In Stock: 6520
MXLSMLJ26CA Specification
Specification
Part No
MXLSMLJ26CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
26V
Voltage - Breakdown (Min)
28.9V
Voltage - Clamping (Max) @ Ipp
42.1V
Current - Peak Pulse (10/1000µs)
71.2A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB
Unidirectional Channels
1
MXLSMLJ26CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMLJ26CA Compare Parts
  • MXLSMLJ26CA vs MXLUPTB8
  • MXLSMLJ26CA vs MXLUPTB5E3/TR
  • MXLSMLJ26CA vs MXLUPTB5E3
  • MXLSMLJ26CA vs MXLUPTB5
  • MXLSMLJ26CA vs MXLUPTB48E3/TR
  • MXLSMLJ26CA vs MXLUPTB48E3
  • MXLSMLJ26CA vs MXLUPTB48
  • MXLSMLJ26CA vs MXLUPTB33E3
  • MXLSMLJ26CA vs MXLUPTB33
  • MXLSMLJ26CA vs MXLUPTB28E3
  • MXLSMLJ26CA vs MXLUPTB28
  • MXLSMLJ26CA vs MXLUPTB24E3
  • MXLSMLJ26CA vs MXLUPTB24
  • MXLSMLJ26CA vs MXLUPTB17E3
  • MXLSMLJ26CA vs MXLUPTB17
  • MXLSMLJ26CA vs MXLUPTB15E3
  • MXLSMLJ26CA vs MXLUPTB15
  • MXLSMLJ26CA vs MXLUPTB12E3
  • MXLSMLJ26CA vs MXLUPTB12
  • MXLSMLJ26CA vs MXLUPTB10E3
  • MXLSMLJ26CA vs MXLUPTB10
  • MXLSMLJ26CA vs MXLUPT8E3
  • MXLSMLJ26CA vs MXLUPT8
  • MXLSMLJ26CA vs MXLUPT5E3
  • MXLSMLJ26CA vs MXLUPT5
  • MXLSMLJ26CA vs MXLUPT48E3
  • MXLSMLJ26CA vs MXLUPT48
  • MXLSMLJ26CA vs MXLUPT33E3
  • MXLSMLJ26CA vs MXLUPT33
  • MXLSMLJ26CA vs MXLUPT28E3
  • MXLSMLJ26CA vs MXLUPT28
  • MXLSMLJ26CA vs MXLUPT24E3
  • MXLSMLJ26CA vs MXLUPT24
  • MXLSMLJ26CA vs MXLUPT17E3
  • MXLSMLJ26CA vs MXLUPT17
  • MXLSMLJ26CA vs MXLUPT15E3
  • MXLSMLJ26CA vs MXLUPT15
  • MXLSMLJ26CA vs MXLUPT12E3
  • MXLSMLJ26CA vs MXLUPT12
  • MXLSMLJ26CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you