☰
MXLUPTB8E3
MXLUPTB8E3
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   MXLUPTB8E3 Datasheet
History Price: $10.76
In Stock: 42640
MXLUPTB8E3 Specification
Specification
Part No
MXLUPTB8E3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
8V
Voltage - Breakdown (Min)
9V
Voltage - Clamping (Max) @ Ipp
13.7V
Current - Peak Pulse (10/1000µs)
10.9A
Power - Peak Pulse
1000W (1kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-216AA
Mounting Type
Powermite 1 (DO216-AA)
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
MXLUPTB8E3 Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLUPTB8E3 Compare Parts
  • MXLUPTB8E3 vs MXLUPTB5E3/TR
  • MXLUPTB8E3 vs MXLUPTB5E3
  • MXLUPTB8E3 vs MXLUPTB5
  • MXLUPTB8E3 vs MXLUPTB48E3/TR
  • MXLUPTB8E3 vs MXLUPTB48E3
  • MXLUPTB8E3 vs MXLUPTB48
  • MXLUPTB8E3 vs MXLUPTB33E3
  • MXLUPTB8E3 vs MXLUPTB33
  • MXLUPTB8E3 vs MXLUPTB28E3
  • MXLUPTB8E3 vs MXLUPTB28
  • MXLUPTB8E3 vs MXLUPTB24E3
  • MXLUPTB8E3 vs MXLUPTB24
  • MXLUPTB8E3 vs MXLUPTB17E3
  • MXLUPTB8E3 vs MXLUPTB17
  • MXLUPTB8E3 vs MXLUPTB15E3
  • MXLUPTB8E3 vs MXLUPTB15
  • MXLUPTB8E3 vs MXLUPTB12E3
  • MXLUPTB8E3 vs MXLUPTB12
  • MXLUPTB8E3 vs MXLUPTB10E3
  • MXLUPTB8E3 vs MXLUPTB10
  • MXLUPTB8E3 vs MXLUPT8E3
  • MXLUPTB8E3 vs MXLUPT8
  • MXLUPTB8E3 vs MXLUPT5E3
  • MXLUPTB8E3 vs MXLUPT5
  • MXLUPTB8E3 vs MXLUPT48E3
  • MXLUPTB8E3 vs MXLUPT48
  • MXLUPTB8E3 vs MXLUPT33E3
  • MXLUPTB8E3 vs MXLUPT33
  • MXLUPTB8E3 vs MXLUPT28E3
  • MXLUPTB8E3 vs MXLUPT28
  • MXLUPTB8E3 vs MXLUPT24E3
  • MXLUPTB8E3 vs MXLUPT24
  • MXLUPTB8E3 vs MXLUPT17E3
  • MXLUPTB8E3 vs MXLUPT17
  • MXLUPTB8E3 vs MXLUPT15E3
  • MXLUPTB8E3 vs MXLUPT15
  • MXLUPTB8E3 vs MXLUPT12E3
  • MXLUPTB8E3 vs MXLUPT12
  • MXLUPTB8E3 vs MXLUPT10E3
  • MXLUPTB8E3 vs MXLUPT10
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you