☰
MXP6KE12CA
MXP6KE12CA
Active
Description:  TVS DIODE 10.2VWM 16.7VC T18
Manufacturer:  Microchip Technology
Datasheet:   MXP6KE12CA Datasheet
History Price: Active
In Stock: 240
MXP6KE12CA Specification
Specification
Part No
MXP6KE12CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
10.2V
Voltage - Breakdown (Min)
11.4V
Voltage - Clamping (Max) @ Ipp
16.7V
Current - Peak Pulse (10/1000µs)
36A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
T-18, Axial
Supplier Device Package
T-18
Unidirectional Channels
-
MXP6KE12CA Related Parts
MXP4KE100A
MXP4KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MXP4KE100AE3
MXP4KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MXP4KE100CA
MXP4KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MXP4KE100CAE3
MXP4KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC DO204AL
MXP4KE10A
MXP4KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MXP4KE10A/TR
MXP4KE10A/TR
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MXP4KE10AE3
MXP4KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MXP4KE10CA
MXP4KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MXP4KE10CAE3
MXP4KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC DO204AL
MXP4KE110A
MXP4KE110A
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MXP4KE110AE3
MXP4KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MXP4KE110CA
MXP4KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC DO204AL
MXP6KE12CA Compare Parts
  • MXP6KE12CA vs MXPLAD7.5KP48CA
  • MXP6KE12CA vs MXPLAD7.5KP48AE3
  • MXP6KE12CA vs MXPLAD7.5KP48A
  • MXP6KE12CA vs MXPLAD7.5KP45CAE3
  • MXP6KE12CA vs MXPLAD7.5KP45CA
  • MXP6KE12CA vs MXPLAD7.5KP45AE3
  • MXP6KE12CA vs MXPLAD7.5KP45A
  • MXP6KE12CA vs MXPLAD7.5KP43CAE3
  • MXP6KE12CA vs MXPLAD7.5KP43CA
  • MXP6KE12CA vs MXPLAD7.5KP43AE3
  • MXP6KE12CA vs MXPLAD7.5KP43A
  • MXP6KE12CA vs MXPLAD7.5KP40CAE3
  • MXP6KE12CA vs MXPLAD7.5KP40CA
  • MXP6KE12CA vs MXPLAD7.5KP40AE3
  • MXP6KE12CA vs MXPLAD7.5KP40A
  • MXP6KE12CA vs MXPLAD7.5KP36CAE3
  • MXP6KE12CA vs MXPLAD7.5KP36CA
  • MXP6KE12CA vs MXPLAD7.5KP36AE3
  • MXP6KE12CA vs MXPLAD7.5KP36A
  • MXP6KE12CA vs MXPLAD7.5KP33CAE3
  • MXP6KE12CA vs MXPLAD7.5KP33CA
  • MXP6KE12CA vs MXPLAD7.5KP33AE3
  • MXP6KE12CA vs MXPLAD7.5KP33A
  • MXP6KE12CA vs MXPLAD7.5KP30CAE3
  • MXP6KE12CA vs MXPLAD7.5KP30CA
  • MXP6KE12CA vs MXPLAD7.5KP30AE3
  • MXP6KE12CA vs MXPLAD7.5KP30A
  • MXP6KE12CA vs MXPLAD7.5KP28CAE3
  • MXP6KE12CA vs MXPLAD7.5KP28CA
  • MXP6KE12CA vs MXPLAD7.5KP28AE3
  • MXP6KE12CA vs MXPLAD7.5KP28A
  • MXP6KE12CA vs MXPLAD7.5KP26CAE3
  • MXP6KE12CA vs MXPLAD7.5KP26CA
  • MXP6KE12CA vs MXPLAD7.5KP26AE3
  • MXP6KE12CA vs MXPLAD7.5KP26A
  • MXP6KE12CA vs MXPLAD7.5KP24CAE3
  • MXP6KE12CA vs MXPLAD7.5KP24CA
  • MXP6KE12CA vs MXPLAD7.5KP24AE3
  • MXP6KE12CA vs MXPLAD7.5KP24A
  • MXP6KE12CA vs MXPLAD7.5KP22CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly