☰
MXRT100KP150CA
MXRT100KP150CA
Active
Description:  TVS DIODE 150VWM 296VC CASE 5A
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 36880
MXRT100KP150CA Specification
Specification
Part No
MXRT100KP150CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
150V
Voltage - Breakdown (Min)
167V
Voltage - Clamping (Max) @ Ipp
296V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
100000W (100kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
1
MXRT100KP150CA Related Parts
MXRT100KP100A
MXRT100KP100A
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100AE3
MXRT100KP100AE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100CA
MXRT100KP100CA
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100CAE3
MXRT100KP100CAE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP110A
MXRT100KP110A
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110AE3
MXRT100KP110AE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110CA
MXRT100KP110CA
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110CAE3
MXRT100KP110CAE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP120A
MXRT100KP120A
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120AE3
MXRT100KP120AE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120CA
MXRT100KP120CA
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120CAE3
MXRT100KP120CAE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP150CA Compare Parts
  • MXRT100KP150CA vs MXRT100KP90CA
  • MXRT100KP150CA vs MXRT100KP90AE3
  • MXRT100KP150CA vs MXRT100KP90A
  • MXRT100KP150CA vs MXRT100KP85CAE3
  • MXRT100KP150CA vs MXRT100KP85CA/TR
  • MXRT100KP150CA vs MXRT100KP85CA
  • MXRT100KP150CA vs MXRT100KP85AE3
  • MXRT100KP150CA vs MXRT100KP85A
  • MXRT100KP150CA vs MXRT100KP78CAE3
  • MXRT100KP150CA vs MXRT100KP78CA
  • MXRT100KP150CA vs MXRT100KP78AE3
  • MXRT100KP150CA vs MXRT100KP78A
  • MXRT100KP150CA vs MXRT100KP75CAE3
  • MXRT100KP150CA vs MXRT100KP75CA
  • MXRT100KP150CA vs MXRT100KP75AE3
  • MXRT100KP150CA vs MXRT100KP75A
  • MXRT100KP150CA vs MXRT100KP70CAE3
  • MXRT100KP150CA vs MXRT100KP70CA
  • MXRT100KP150CA vs MXRT100KP70AE3
  • MXRT100KP150CA vs MXRT100KP70A
  • MXRT100KP150CA vs MXRT100KP64CAE3
  • MXRT100KP150CA vs MXRT100KP64CA
  • MXRT100KP150CA vs MXRT100KP64AE3
  • MXRT100KP150CA vs MXRT100KP64A
  • MXRT100KP150CA vs MXRT100KP60CAE3
  • MXRT100KP150CA vs MXRT100KP60CA
  • MXRT100KP150CA vs MXRT100KP60AE3
  • MXRT100KP150CA vs MXRT100KP60A/TR
  • MXRT100KP150CA vs MXRT100KP60A
  • MXRT100KP150CA vs MXRT100KP58CAE3
  • MXRT100KP150CA vs MXRT100KP58CA
  • MXRT100KP150CA vs MXRT100KP58AE3
  • MXRT100KP150CA vs MXRT100KP58A
  • MXRT100KP150CA vs MXRT100KP54CAE3
  • MXRT100KP150CA vs MXRT100KP54CA
  • MXRT100KP150CA vs MXRT100KP54AE3
  • MXRT100KP150CA vs MXRT100KP54A
  • MXRT100KP150CA vs MXRT100KP51CAE3
  • MXRT100KP150CA vs MXRT100KP51CA
  • MXRT100KP150CA vs MXRT100KP51AE3
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.