MXSMLG90CA
MXSMLG90CA
Active
Description:  TVS DIODE 90VWM 146VC SMLG
Manufacturer:  Microchip Technology
Datasheet:   MXSMLG90CA Datasheet
History Price: Active
In Stock: 21600
MXSMLG90CA Specification
Specification
Part No
MXSMLG90CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
90V
Voltage - Breakdown (Min)
100V
Voltage - Clamping (Max) @ Ipp
146V
Current - Peak Pulse (10/1000µs)
20.6A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-215AB (SMLG)
Unidirectional Channels
1
MXSMLG90CA Related Parts
MXSMBG100A
MXSMBG100A
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100AE3
MXSMBG100AE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CA
MXSMBG100CA
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG100CAE3
MXSMBG100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC SMBG
MXSMBG10A
MXSMBG10A
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10AE3
MXSMBG10AE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CA
MXSMBG10CA
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG10CAE3
MXSMBG10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC SMBG
MXSMBG110A
MXSMBG110A
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110AE3
MXSMBG110AE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CA
MXSMBG110CA
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMBG110CAE3
MXSMBG110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC SMBG
MXSMLG90CA Compare Parts
  • MXSMLG90CA vs MXSMLJ90CA
  • MXSMLG90CA vs MXSMLJ90AE3
  • MXSMLG90CA vs MXSMLJ90A
  • MXSMLG90CA vs MXSMLJ9.0CAE3/TR
  • MXSMLG90CA vs MXSMLJ9.0CAE3
  • MXSMLG90CA vs MXSMLJ9.0CA/TR
  • MXSMLG90CA vs MXSMLJ9.0CA
  • MXSMLG90CA vs MXSMLJ9.0AE3
  • MXSMLG90CA vs MXSMLJ9.0A
  • MXSMLG90CA vs MXSMLJ85CAE3
  • MXSMLG90CA vs MXSMLJ85CA
  • MXSMLG90CA vs MXSMLJ85AE3
  • MXSMLG90CA vs MXSMLJ85A
  • MXSMLG90CA vs MXSMLJ8.5CAE3
  • MXSMLG90CA vs MXSMLJ8.5CA
  • MXSMLG90CA vs MXSMLJ8.5AE3
  • MXSMLG90CA vs MXSMLJ8.5A
  • MXSMLG90CA vs MXSMLJ8.0CAE3
  • MXSMLG90CA vs MXSMLJ8.0CA/TR
  • MXSMLG90CA vs MXSMLJ8.0CA
  • MXSMLG90CA vs MXSMLJ8.0AE3
  • MXSMLG90CA vs MXSMLJ8.0A
  • MXSMLG90CA vs MXSMLJ78CAE3
  • MXSMLG90CA vs MXSMLJ78CA
  • MXSMLG90CA vs MXSMLJ78AE3
  • MXSMLG90CA vs MXSMLJ78A
  • MXSMLG90CA vs MXSMLJ75CAE3
  • MXSMLG90CA vs MXSMLJ75CA
  • MXSMLG90CA vs MXSMLJ75AE3
  • MXSMLG90CA vs MXSMLJ75A
  • MXSMLG90CA vs MXSMLJ70CAE3
  • MXSMLG90CA vs MXSMLJ70CA
  • MXSMLG90CA vs MXSMLJ70AE3
  • MXSMLG90CA vs MXSMLJ70A
  • MXSMLG90CA vs MXSMLJ7.5CAE3
  • MXSMLG90CA vs MXSMLJ7.5CA/TR
  • MXSMLG90CA vs MXSMLJ7.5CA
  • MXSMLG90CA vs MXSMLJ7.5AE3
  • MXSMLG90CA vs MXSMLJ7.5A
  • MXSMLG90CA vs MXSMLJ7.0CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé