☰
MXUPTB8E3
MXUPTB8E3
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   MXUPTB8E3 Datasheet
History Price: $19.83
In Stock: 47200
MXUPTB8E3 Specification
Specification
Part No
MXUPTB8E3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
8V
Voltage - Breakdown (Min)
9V
Voltage - Clamping (Max) @ Ipp
13.7V
Current - Peak Pulse (10/1000µs)
10.9A
Power - Peak Pulse
1000W (1kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-216AA
Mounting Type
Powermite 1 (DO216-AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MXUPTB8E3 Related Parts
MXUPT10
MXUPT10
Microchip Technology
TVS DIODE
MXUPT10E3
MXUPT10E3
Microchip Technology
TVS DIODE
MXUPT12
MXUPT12
Microchip Technology
TVS DIODE
MXUPT12E3
MXUPT12E3
Microchip Technology
TVS DIODE
MXUPT15
MXUPT15
Microchip Technology
TVS DIODE
MXUPT15E3
MXUPT15E3
Microchip Technology
TVS DIODE
MXUPT17
MXUPT17
Microchip Technology
TVS DIODE
MXUPT17E3
MXUPT17E3
Microchip Technology
TVS DIODE
MXUPT24
MXUPT24
Microchip Technology
TVS DIODE
MXUPT24E3
MXUPT24E3
Microchip Technology
TVS DIODE
MXUPT28
MXUPT28
Microchip Technology
TVS DIODE
MXUPT28E3
MXUPT28E3
Microchip Technology
TVS DIODE
MXUPTB8E3 Compare Parts
  • MXUPTB8E3 vs MXUPTB5E3
  • MXUPTB8E3 vs MXUPTB5
  • MXUPTB8E3 vs MXUPTB48E3
  • MXUPTB8E3 vs MXUPTB48
  • MXUPTB8E3 vs MXUPTB33E3
  • MXUPTB8E3 vs MXUPTB33
  • MXUPTB8E3 vs MXUPTB28E3
  • MXUPTB8E3 vs MXUPTB28
  • MXUPTB8E3 vs MXUPTB24E3
  • MXUPTB8E3 vs MXUPTB24
  • MXUPTB8E3 vs MXUPTB17E3
  • MXUPTB8E3 vs MXUPTB17
  • MXUPTB8E3 vs MXUPTB15E3
  • MXUPTB8E3 vs MXUPTB15
  • MXUPTB8E3 vs MXUPTB12E3
  • MXUPTB8E3 vs MXUPTB12
  • MXUPTB8E3 vs MXUPTB10E3
  • MXUPTB8E3 vs MXUPTB10
  • MXUPTB8E3 vs MXUPT8E3/TR
  • MXUPTB8E3 vs MXUPT8E3
  • MXUPTB8E3 vs MXUPT8
  • MXUPTB8E3 vs MXUPT5E3
  • MXUPTB8E3 vs MXUPT5
  • MXUPTB8E3 vs MXUPT48E3
  • MXUPTB8E3 vs MXUPT48
  • MXUPTB8E3 vs MXUPT33E3
  • MXUPTB8E3 vs MXUPT33
  • MXUPTB8E3 vs MXUPT28E3
  • MXUPTB8E3 vs MXUPT28
  • MXUPTB8E3 vs MXUPT24E3
  • MXUPTB8E3 vs MXUPT24
  • MXUPTB8E3 vs MXUPT17E3
  • MXUPTB8E3 vs MXUPT17
  • MXUPTB8E3 vs MXUPT15E3
  • MXUPTB8E3 vs MXUPT15
  • MXUPTB8E3 vs MXUPT12E3
  • MXUPTB8E3 vs MXUPT12
  • MXUPTB8E3 vs MXUPT10E3
  • MXUPTB8E3 vs MXUPT10
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok