PHP120H3
PHP120H3
Active
Description:  BI-DIRECTIONAL TVS
Manufacturer:  Microchip Technology
Datasheet:   PHP120H3 Datasheet
History Price: Active
In Stock: 34800
PHP120H3 Specification
Specification
Part No
PHP120H3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
170V
Voltage - Breakdown (Min)
200V
Voltage - Clamping (Max) @ Ipp
319V
Current - Peak Pulse (10/1000µs)
47A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃
Grade
Military
Qualification
MIL-PRF-19500/507A
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
CASE-11
Unidirectional Channels
1
PHP120H3 Related Parts
PHP120
PHP120
Microchip Technology
TVS DIODE
PHP120H1
PHP120H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP120H2
PHP120H2
Microchip Technology
TVS DIODE 170VWM 319VC CASE 11
PHP208
PHP208
Microchip Technology
TVS DIODE
PHP208H1
PHP208H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP24
PHP24
Microchip Technology
TVS DIODE 34VWM 67VC CASE-11
PHP24H1
PHP24H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP250
PHP250
Microchip Technology
TVS DIODE 354VWM 652VC CASE-11
PHP250H1
PHP250H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP30
PHP30
Microchip Technology
TVS DIODE
PHP30H1
PHP30H1
Microchip Technology
BI-DIRECTIONAL TVS
PHP440
PHP440
Microchip Technology
TVS DIODE
PHP120H3 Compare Parts
  • PHP120H3 vs PHP8.4H1
  • PHP120H3 vs PHP8.4
  • PHP120H3 vs PHP60H1
  • PHP120H3 vs PHP60
  • PHP120H3 vs PHP500H1
  • PHP120H3 vs PHP500
  • PHP120H3 vs PHP440H1
  • PHP120H3 vs PHP440
  • PHP120H3 vs PHP30H1
  • PHP120H3 vs PHP30
  • PHP120H3 vs PHP250H1
  • PHP120H3 vs PHP250
  • PHP120H3 vs PHP24H1
  • PHP120H3 vs PHP24
  • PHP120H3 vs PHP208H1
  • PHP120H3 vs PHP208
  • PHP120H3 vs PHP120H2
  • PHP120H3 vs PHP120H1
  • PHP120H3 vs PHP120
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.