SM8S78CAHM3/I
SM8S78CAHM3/I
Active
Description:  6600 W BI-DIRECTIONAL TVS IS DO-
History Price: $3.23
In Stock: 18040
SM8S78CAHM3/I Specification
Specification
Part No
SM8S78CAHM3/I
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Vishay General Semiconductor
Series
PAR?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
78V
Voltage - Breakdown (Min)
86.7V
Voltage - Clamping (Max) @ Ipp
126V
Current - Peak Pulse (10/1000µs)
52.4A
Power - Peak Pulse
6600W (6.6kW)
Power Line Protection
No
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Qualification
AEC-Q101
Mounting Type
Surface Mount
Package / Case
DO-218AB
Supplier Device Package
DO-218AB
Unidirectional Channels
1
SM8S78CAHM3/I PDF Datasheet
SM8S78CAHM3/I Related Parts
SM8A27-E3/2D
SM8A27-E3/2D
Vishay General Semiconductor
TVS DIODE 22V 6600W UNI DO-218AB
SM8A27HE3/2D
SM8A27HE3/2D
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM8A27THE3/I
SM8A27THE3/I
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM8LC03/TR13
SM8LC03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03/TR7
SM8LC03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03E3/TR13
SM8LC03E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03E3/TR7
SM8LC03E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC05/TR13
SM8LC05/TR13
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05/TR7
SM8LC05/TR7
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05E3/TR13
SM8LC05E3/TR13
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05E3/TR7
SM8LC05E3/TR7
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05TR13E3
SM8LC05TR13E3
Microsemi Corporation
TVS DIODE 5VWM 11VC 8-SO
SM8S78CAHM3/I Compare Parts
  • SM8S78CAHM3/I vs SM8T43A
  • SM8S78CAHM3/I vs SM8T40AH
  • SM8S78CAHM3/I vs SM8T40A
  • SM8S78CAHM3/I vs SM8T36CAH
  • SM8S78CAHM3/I vs SM8T36AH
  • SM8S78CAHM3/I vs SM8T36A
  • SM8S78CAHM3/I vs SM8T33CAH
  • SM8S78CAHM3/I vs SM8T33AH
  • SM8S78CAHM3/I vs SM8T33A
  • SM8S78CAHM3/I vs SM8T32AH
  • SM8S78CAHM3/I vs SM8T32A
  • SM8S78CAHM3/I vs SM8T30AH
  • SM8S78CAHM3/I vs SM8T30A
  • SM8S78CAHM3/I vs SM8T28AH
  • SM8S78CAHM3/I vs SM8T28A
  • SM8S78CAHM3/I vs SM8T26AH
  • SM8S78CAHM3/I vs SM8T26A
  • SM8S78CAHM3/I vs SM8T24AH
  • SM8S78CAHM3/I vs SM8T24A
  • SM8S78CAHM3/I vs SM8T22AH
  • SM8S78CAHM3/I vs SM8T22A
  • SM8S78CAHM3/I vs SM8T20AH
  • SM8S78CAHM3/I vs SM8T20A
  • SM8S78CAHM3/I vs SM8S85CAHM3/I
  • SM8S78CAHM3/I vs SM8S75CAHM3/I
  • SM8S78CAHM3/I vs SM8S70CAHM3/I
  • SM8S78CAHM3/I vs SM8S64CAHM3/I
  • SM8S78CAHM3/I vs SM8S60CAHM3/I
  • SM8S78CAHM3/I vs SM8S58CAHM3/I
  • SM8S78CAHM3/I vs SM8S54CAHM3/I
  • SM8S78CAHM3/I vs SM8S51CAHM3/I
  • SM8S78CAHM3/I vs SM8S48CAHM3/I
  • SM8S78CAHM3/I vs SM8S48A-AU_R2_000A1
  • SM8S78CAHM3/I vs SM8S45CAHM3/I
  • SM8S78CAHM3/I vs SM8S43HE3/2D
  • SM8S78CAHM3/I vs SM8S43-E3/2D
  • SM8S78CAHM3/I vs SM8S43CAHM3/I
  • SM8S78CAHM3/I vs SM8S43ATHE3/I
  • SM8S78CAHM3/I vs SM8S43AHE3_A/I
  • SM8S78CAHM3/I vs SM8S43AHE3/2D
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.