☰
SMCJ220CE3/TR13
SMCJ220CE3/TR13
Active
Description:  TVS DIODE 220VWM DO214AB
Manufacturer:  Microchip Technology
History Price: $0.92
In Stock: 7840
SMCJ220CE3/TR13 Specification
Specification
Part No
SMCJ220CE3/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
220V
Voltage - Breakdown (Min)
-
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMCJ220CE3/TR13 Related Parts
SMC30J100CA
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ220CE3/TR13 Compare Parts
  • SMCJ220CE3/TR13 vs SMCLCE70-HR
  • SMCJ220CE3/TR13 vs SMCLCE64-HRA
  • SMCJ220CE3/TR13 vs SMCLCE64-HR
  • SMCJ220CE3/TR13 vs SMCLCE60-HRA
  • SMCJ220CE3/TR13 vs SMCLCE60-HR
  • SMCJ220CE3/TR13 vs SMCLCE58-HRA
  • SMCJ220CE3/TR13 vs SMCLCE58-HR
  • SMCJ220CE3/TR13 vs SMCLCE54-HRA
  • SMCJ220CE3/TR13 vs SMCLCE54-HR
  • SMCJ220CE3/TR13 vs SMCLCE51-HRA
  • SMCJ220CE3/TR13 vs SMCLCE51-HR
  • SMCJ220CE3/TR13 vs SMCLCE48-HRA
  • SMCJ220CE3/TR13 vs SMCLCE48-HR
  • SMCJ220CE3/TR13 vs SMCLCE45-HRA
  • SMCJ220CE3/TR13 vs SMCLCE45-HR
  • SMCJ220CE3/TR13 vs SMCLCE43-HRA
  • SMCJ220CE3/TR13 vs SMCLCE43-HR
  • SMCJ220CE3/TR13 vs SMCLCE40-HRA
  • SMCJ220CE3/TR13 vs SMCLCE40-HR
  • SMCJ220CE3/TR13 vs SMCLCE36-HRA
  • SMCJ220CE3/TR13 vs SMCLCE36-HR
  • SMCJ220CE3/TR13 vs SMCLCE33-HRA
  • SMCJ220CE3/TR13 vs SMCLCE33-HR
  • SMCJ220CE3/TR13 vs SMCLCE30-HRA
  • SMCJ220CE3/TR13 vs SMCLCE30-HR
  • SMCJ220CE3/TR13 vs SMCLCE28-HRA
  • SMCJ220CE3/TR13 vs SMCLCE28-HR
  • SMCJ220CE3/TR13 vs SMCLCE26-HRA
  • SMCJ220CE3/TR13 vs SMCLCE26-HR
  • SMCJ220CE3/TR13 vs SMCLCE24-HRA
  • SMCJ220CE3/TR13 vs SMCLCE24-HR
  • SMCJ220CE3/TR13 vs SMCLCE22-HRA
  • SMCJ220CE3/TR13 vs SMCLCE22-HR
  • SMCJ220CE3/TR13 vs SMCLCE20-HRA
  • SMCJ220CE3/TR13 vs SMCLCE20-HR
  • SMCJ220CE3/TR13 vs SMCLCE18-HRA
  • SMCJ220CE3/TR13 vs SMCLCE18-HR
  • SMCJ220CE3/TR13 vs SMCLCE17-HRA
  • SMCJ220CE3/TR13 vs SMCLCE17-HR
  • SMCJ220CE3/TR13 vs SMCLCE16-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****