UPTB8/TR13
UPTB8/TR13
Active
Description:  TVS DIODE 8VWM 13.7VC POWERMITE1
Manufacturer:  Microchip Technology
Datasheet:   UPTB8/TR13 Datasheet
History Price: $0.66
In Stock: 29600
UPTB8/TR13 Specification
Specification
Part No
UPTB8/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
8V
Voltage - Breakdown (Min)
9V
Voltage - Clamping (Max) @ Ipp
13.7V
Current - Peak Pulse (10/1000µs)
10.9A
Power - Peak Pulse
1000W (1kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-216AA
Mounting Type
Powermite 1 (DO216-AA)
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
UPTB8/TR13 Related Parts
UPT10/TR13
UPT10/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10/TR7
UPT10/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR13
UPT10E3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10E3/TR7
UPT10E3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR13
UPT10R/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10R/TR7
UPT10R/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR13
UPT10RE3/TR13
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT10RE3/TR7
UPT10RE3/TR7
Microchip Technology
TVS DIODE 10VWM 18VC POWERMITE 1
UPT12/TR13
UPT12/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12/TR7
UPT12/TR7
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12E3/TR13
UPT12E3/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPT12R/TR13
UPT12R/TR13
Microchip Technology
TVS DIODE 12VWM 21.6VC POWERMIT1
UPTB8/TR13 Compare Parts
  • UPTB8/TR13 vs UPTB8E3/TR13
  • UPTB8/TR13 vs UPTB8/TR7
  • UPTB8/TR13 vs UPTB5E3/TR7
  • UPTB8/TR13 vs UPTB5/TR7
  • UPTB8/TR13 vs UPTB48E3/TR7
  • UPTB8/TR13 vs UPTB48E3/TR13
  • UPTB8/TR13 vs UPTB48/TR7
  • UPTB8/TR13 vs UPTB48/TR13
  • UPTB8/TR13 vs UPTB33E3/TR7
  • UPTB8/TR13 vs UPTB33E3/TR13
  • UPTB8/TR13 vs UPTB33/TR7
  • UPTB8/TR13 vs UPTB33/TR13
  • UPTB8/TR13 vs UPTB28E3/TR7
  • UPTB8/TR13 vs UPTB28E3/TR13
  • UPTB8/TR13 vs UPTB28/TR7
  • UPTB8/TR13 vs UPTB28/TR13
  • UPTB8/TR13 vs UPTB24E3/TR7
  • UPTB8/TR13 vs UPTB24E3/TR13
  • UPTB8/TR13 vs UPTB24/TR7
  • UPTB8/TR13 vs UPTB24/TR13
  • UPTB8/TR13 vs UPTB17E3/TR7
  • UPTB8/TR13 vs UPTB17E3/TR13
  • UPTB8/TR13 vs UPTB17/TR7
  • UPTB8/TR13 vs UPTB17/TR13
  • UPTB8/TR13 vs UPTB15E3/TR7
  • UPTB8/TR13 vs UPTB15E3/TR13
  • UPTB8/TR13 vs UPTB15/TR7
  • UPTB8/TR13 vs UPTB15/TR13
  • UPTB8/TR13 vs UPTB12E3/TR7
  • UPTB8/TR13 vs UPTB12E3/TR13
  • UPTB8/TR13 vs UPTB12/TR7
  • UPTB8/TR13 vs UPTB12/TR13
  • UPTB8/TR13 vs UPTB10E3/TR7
  • UPTB8/TR13 vs UPTB10E3/TR13
  • UPTB8/TR13 vs UPTB10/TR7
  • UPTB8/TR13 vs UPTB10/TR13
  • UPTB8/TR13 vs UPT8RE3/TR7
  • UPTB8/TR13 vs UPT8RE3/TR13
  • UPTB8/TR13 vs UPT8R/TR7
  • UPTB8/TR13 vs UPT8R/TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!