1301530017
1301530017
Active
Description:  20A GFCI MANUAL2.25FT. TTAP 3X5-
Manufacturer:  Molex
Datasheet:   1301530017 Datasheet
History Price: $471.72
In Stock: 48000
1301530017 Specification
Specification
Part No
1301530017
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Molex
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Specifications
-
1301530017 Related Parts
1301350246
1301350246
Molex
GFCI OUTLET BOX 125V
1301350263
1301350263
Molex
GFCI OUTLET BOX 120V 6'
1301360066
1301360066
Molex
GFCI IN-LINE SPLICE 25'
1301530020
1301530020
Molex
15A GFCIAUTO2FTMLD 5-15
1301530023
1301530023
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530027
1301530027
Molex
GFCI IN-LINE SPLICE 120V 25'
1301530028
1301530028
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530029
1301530029
Molex
GFCI IN-LINE SPLICE 120V 2'
1301530032
1301530032
Molex
GFCI IN-LINE SPLICE 120V 50'
1301530034
1301530034
Molex
15A GFCI PLUGAUTO50FTMLD 3X5-15
1301530035
1301530035
Molex
GFCI IN-LINE SPLICE 125V 50'
1301530043
1301530043
Molex
15A GFCIAUTO2FT14/1547 5-15
1301530017 Compare Parts
  • 1301530017 vs 1301530154
  • 1301530017 vs 1301530144
  • 1301530017 vs 1301530110
  • 1301530017 vs 1301530100
  • 1301530017 vs 1301530092
  • 1301530017 vs 1301530054
  • 1301530017 vs 1301530043
  • 1301530017 vs 1301530035
  • 1301530017 vs 1301530034
  • 1301530017 vs 1301530032
  • 1301530017 vs 1301530029
  • 1301530017 vs 1301530028
  • 1301530017 vs 1301530027
  • 1301530017 vs 1301530023
  • 1301530017 vs 1301530020
  • 1301530017 vs 1301360066
  • 1301530017 vs 1301350263
  • 1301530017 vs 1301350246
  • 1301530017 vs 1301560002
  • 1301530017 vs 1301530306
  • 1301530017 vs 1301530305
  • 1301530017 vs 1301530275
  • 1301530017 vs 1301530267
  • 1301530017 vs 1301530266
  • 1301530017 vs 1301530265
  • 1301530017 vs 1301530264
  • 1301530017 vs 1301530263
  • 1301530017 vs 1301530262
  • 1301530017 vs 1301530261
  • 1301530017 vs 1301530259
  • 1301530017 vs 1301530254
  • 1301530017 vs 1301530253
  • 1301530017 vs 1301530252
  • 1301530017 vs 1301530251
  • 1301530017 vs 1301530250
  • 1301530017 vs 1301530249
  • 1301530017 vs 1301530248
  • 1301530017 vs 1301530247
  • 1301530017 vs 1301530246
  • 1301530017 vs 1301530245
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.