150541
150541
Active
Description:  Power Outlet Strips PLUG IN-LINE
Manufacturer:  Molex
Datasheet:   150541 Datasheet
History Price: $105.72
In Stock: 3600
150541 Specification
Specification
Part No
150541
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Molex
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Specifications
-
150541 Related Parts
150511
150511
Molex
Power Outlet Strips 15A.IN-LINE
150532
150532
Molex
Power Outlet Strips 15A. IN-LINE
1505025
1505025
Molex
Power Outlet Strips 15A IN-LINE
1505125
1505125
Molex
Power Outlet Strips 15A. IN-LINE
1505150
1505150
Molex
Power Outlet Strips 15A. IN-LINE
1505325
1505325
Molex
Power Outlet Strips 25FT GFCI WI
1505350
1505350
Molex
Power Outlet Strips 15A. IN-LINE
150501A
150501A
Molex
Power Outlet Strips 15A GFCIAUTO
150501M
150501M
Molex
Power Outlet Strips 15A GFCIMANU
1505025A
1505025A
Molex
Power Outlet Strips 15A GFCIAUTO
1505025M
1505025M
Molex
Power Outlet Strips 15A GFCIMANU
1505025TTA
1505025TTA
Molex
Power Outlet Strips 15A GFCI PLU
150541 Compare Parts
  • 150541 vs 1505425TTA
  • 150541 vs 1505425M
  • 150541 vs 1505425A
  • 150541 vs 150541TTM
  • 150541 vs 150541TTA
  • 150541 vs 150541M
  • 150541 vs 150541A
  • 150541 vs 15053W50M
  • 150541 vs 15053W50A
  • 150541 vs 15053W2M
  • 150541 vs 15053W2A
  • 150541 vs 15053W25M
  • 150541 vs 15053W25A
  • 150541 vs 15053W25
  • 150541 vs 15053W2
  • 150541 vs 1505350M
  • 150541 vs 150532M
  • 150541 vs 150532A
  • 150541 vs 1505325M
  • 150541 vs 1505325A
  • 150541 vs 150526M
  • 150541 vs 150526A
  • 150541 vs 1505250M
  • 150541 vs 1505250A
  • 150541 vs 1505225M
  • 150541 vs 1505225A
  • 150541 vs 150521M
  • 150541 vs 150521A
  • 150541 vs 150516A
  • 150541 vs 1505150M
  • 150541 vs 1505150A
  • 150541 vs 1505125M
  • 150541 vs 1505125A
  • 150541 vs 150511M
  • 150541 vs 150506TTM
  • 150541 vs 150506TTA
  • 150541 vs 150506A
  • 150541 vs 1505050TTM
  • 150541 vs 1505050TTA
  • 150541 vs 1505050TT
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…