2005125A
2005125A
Active
Description:  Power Outlet Strips 20A GFCI PLU
Manufacturer:  Molex
Datasheet:   2005125A Datasheet
History Price: $315.55
In Stock: 12000
2005125A Specification
Specification
Part No
2005125A
Category
Ground Fault Circuit Interrupter (GFCI)
Manufacturer
Molex
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Specifications
-
2005125A Related Parts
200511MLDA
200511MLDA
Molex
Power Outlet Strips 20A GFCI AUT
2005125M
2005125M
Molex
Power Outlet Strips 20A GFCI PLU
200516A
200516A
Molex
Power Outlet Strips 20A GFCI PLU
200516M
200516M
Molex
Power Outlet Strips 20A GFCI PLU
200526A
200526A
Molex
Power Outlet Strips 20A/120V INL
200526M
200526M
Molex
Power Outlet Strips Super-Safewa
200532A
200532A
Molex
Power Outlet Strips 20A GFCIAUTO
200532M
200532M
Molex
Power Outlet Strips 20A GFCI MAN
20053W2
20053W2
Molex
Power Outlet Strips 20A. IN-LINE
20053W2A
20053W2A
Molex
Power Outlet Strips 20A INLINE G
20053W6
20053W6
Molex
Power Outlet Strips 20A. IN-LINE
2005125A Compare Parts
  • 2005125A vs 20053W2A
  • 2005125A vs 20053W2
  • 2005125A vs 200532M
  • 2005125A vs 200532A
  • 2005125A vs 200526M
  • 2005125A vs 200526A
  • 2005125A vs 200516M
  • 2005125A vs 200516A
  • 2005125A vs 2005125M
  • 2005125A vs 200511MLDA
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock