SMCJ120A-ML
SMCJ120A-ML
Active
Description:  SMC(DO-214AB) Commercial Grade
Manufacturer:  MOSLEADER
Datasheet:   SMCJ120A-ML Datasheet
History Price: $0.075
In Stock: 36000
SMCJ120A-ML Specification
Specification
Part No
SMCJ120A-ML
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MOSLEADER
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
-
Voltage - Breakdown (Min)
-
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
-
Power Line Protection
-
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SMCJ120A-ML Related Parts
SMC30J100CA
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ120A-ML Compare Parts
  • SMCJ120A-ML vs SMCLCE70-HR
  • SMCJ120A-ML vs SMCLCE64-HRA
  • SMCJ120A-ML vs SMCLCE64-HR
  • SMCJ120A-ML vs SMCLCE60-HRA
  • SMCJ120A-ML vs SMCLCE60-HR
  • SMCJ120A-ML vs SMCLCE58-HRA
  • SMCJ120A-ML vs SMCLCE58-HR
  • SMCJ120A-ML vs SMCLCE54-HRA
  • SMCJ120A-ML vs SMCLCE54-HR
  • SMCJ120A-ML vs SMCLCE51-HRA
  • SMCJ120A-ML vs SMCLCE51-HR
  • SMCJ120A-ML vs SMCLCE48-HRA
  • SMCJ120A-ML vs SMCLCE48-HR
  • SMCJ120A-ML vs SMCLCE45-HRA
  • SMCJ120A-ML vs SMCLCE45-HR
  • SMCJ120A-ML vs SMCLCE43-HRA
  • SMCJ120A-ML vs SMCLCE43-HR
  • SMCJ120A-ML vs SMCLCE40-HRA
  • SMCJ120A-ML vs SMCLCE40-HR
  • SMCJ120A-ML vs SMCLCE36-HRA
  • SMCJ120A-ML vs SMCLCE36-HR
  • SMCJ120A-ML vs SMCLCE33-HRA
  • SMCJ120A-ML vs SMCLCE33-HR
  • SMCJ120A-ML vs SMCLCE30-HRA
  • SMCJ120A-ML vs SMCLCE30-HR
  • SMCJ120A-ML vs SMCLCE28-HRA
  • SMCJ120A-ML vs SMCLCE28-HR
  • SMCJ120A-ML vs SMCLCE26-HRA
  • SMCJ120A-ML vs SMCLCE26-HR
  • SMCJ120A-ML vs SMCLCE24-HRA
  • SMCJ120A-ML vs SMCLCE24-HR
  • SMCJ120A-ML vs SMCLCE22-HRA
  • SMCJ120A-ML vs SMCLCE22-HR
  • SMCJ120A-ML vs SMCLCE20-HRA
  • SMCJ120A-ML vs SMCLCE20-HR
  • SMCJ120A-ML vs SMCLCE18-HRA
  • SMCJ120A-ML vs SMCLCE18-HR
  • SMCJ120A-ML vs SMCLCE17-HRA
  • SMCJ120A-ML vs SMCLCE17-HR
  • SMCJ120A-ML vs SMCLCE16-HRA
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.