74-MIC2-15A
74-MIC2-15A
Active
Description:  FUSE AUTO 15A 32VDC BLADE MICRO
Manufacturer:  NTE Electronics
Datasheet:   74-MIC2-15A Datasheet
History Price: $0.29
In Stock: 24800
74-MIC2-15A Specification
Specification
Part No
74-MIC2-15A
Category
Fuses
Manufacturer
NTE Electronics
Series
Micro II
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Automotive
Current Rating (Amps)
15 A
Voltage Rating - AC
-
Response Time
-
Package / Case
Blade, Micro
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
Blue
Color
-
Size / Dimension
32 V
Voltage Rating - DC
-
74-MIC2-15A PDF Datasheet
74-MIC2-15A Related Parts
74-10FC12A
74-10FC12A
NTE Electronics
FUSE CERAMIC 12A 1KVAC 1KVDC 5AG
74-10FC15A
74-10FC15A
NTE Electronics
FUSE CERAMIC 15A 1KVAC 1KVDC 5AG
74-10FC1A
74-10FC1A
NTE Electronics
FUSE CERAMIC 1A 1KVAC 1KVDC 5AG
74-10FC20A
74-10FC20A
NTE Electronics
FUSE CERAMIC 20A 1KVAC 1KVDC 5AG
74-10FC2A
74-10FC2A
NTE Electronics
FUSE CERAMIC 2A 1KVAC 1KVDC 5AG
74-10FC3A
74-10FC3A
NTE Electronics
FUSE CERAMIC 3A 1KVAC 1KVDC 5AG
74-10FC4A
74-10FC4A
NTE Electronics
FUSE CERAMIC 4A 1KVAC 1KVDC 5AG
74-10FC5A
74-10FC5A
NTE Electronics
FUSE CERAMIC 5A 1KVAC 1KVDC 5AG
74-10FC6A
74-10FC6A
NTE Electronics
FUSE CERAMIC 6A 1KVAC 1KVDC 5AG
74-10FC8A
74-10FC8A
NTE Electronics
FUSE CERAMIC 8A 1KVAC 1KVDC 5AG
74-3FG100MA
74-3FG100MA
NTE Electronics
FUSE GLASS 100MA 250VAC CART
74-3FG125MA
74-3FG125MA
NTE Electronics
FUSE GLASS 125MA 250VAC CART
74-MIC2-15A Compare Parts
  • 74-MIC2-15A vs 74-XAF70A
  • 74-MIC2-15A vs 74-XAF60A
  • 74-MIC2-15A vs 74-XAF50A
  • 74-MIC2-15A vs 74-XAF40A
  • 74-MIC2-15A vs 74-XAF30A
  • 74-MIC2-15A vs 74-XAF20A
  • 74-MIC2-15A vs 74-MS7A
  • 74-MIC2-15A vs 74-MS750MA
  • 74-MIC2-15A vs 74-MS5A
  • 74-MIC2-15A vs 74-MS500MA
  • 74-MIC2-15A vs 74-MS4A
  • 74-MIC2-15A vs 74-MS3A
  • 74-MIC2-15A vs 74-MS375MA
  • 74-MIC2-15A vs 74-MS3.5A
  • 74-MIC2-15A vs 74-MS2A
  • 74-MIC2-15A vs 74-MS2.5A
  • 74-MIC2-15A vs 74-MS1A
  • 74-MIC2-15A vs 74-MS1.5A
  • 74-MIC2-15A vs 74-MIC2-7.5A
  • 74-MIC2-15A vs 74-MIC2-5A
  • 74-MIC2-15A vs 74-MIC2-30A
  • 74-MIC2-15A vs 74-MIC2-25A
  • 74-MIC2-15A vs 74-MIC2-20A
  • 74-MIC2-15A vs 74-MIC2-10A
  • 74-MIC2-15A vs 74-MF7A
  • 74-MIC2-15A vs 74-MF750MA
  • 74-MIC2-15A vs 74-MF5A
  • 74-MIC2-15A vs 74-MF500MA
  • 74-MIC2-15A vs 74-MF4A
  • 74-MIC2-15A vs 74-MF3A
  • 74-MIC2-15A vs 74-MF375MA
  • 74-MIC2-15A vs 74-MF3.5A
  • 74-MIC2-15A vs 74-MF2A
  • 74-MIC2-15A vs 74-MF250MA
  • 74-MIC2-15A vs 74-MF1A
  • 74-MIC2-15A vs 74-MF10A
  • 74-MIC2-15A vs 74-MF1.5A
  • 74-MIC2-15A vs 74-MAF7.5A
  • 74-MIC2-15A vs 74-MAF5A
  • 74-MIC2-15A vs 74-MAF4A
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.