Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
PTC Resettable Fuses
/ NTE Electronics NTE16012-ECG
NTE16012-ECG
Active
PTC Resettable Fuses
Description:
PTC RESET FUSE 30V 1.35A RADIAL
Manufacturer:
NTE Electronics
Datasheet:
NTE16012-ECG Datasheet
History Price: $1.13
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE16012-ECG Specification
Specification
Part No
NTE16012-ECG
Category
PTC Resettable Fuses
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
30V
Current - Hold (Ih) (Max)
1.35 A
Current - Trip (It)
1.35 A
Current - Max
40 A
Time to Trip
7.3 s
Resistance - Initial (Ri) (Min)
65 mOhms
Resistance - Post Trip (R1) (Max)
170 mOhms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Through Hole
Package / Case
Radial, Disc
Size / Dimension
0.350" Dia x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max)
-
Thickness (Max)
0.201" (5.10mm)
Lead Spacing
0.744" (18.90mm)
Grade
-
NTE16012-ECG PDF Datasheet
NTE16012-ECG Datasheet
Click and Download: NTE16012-ECG Datasheet
NTE16012-ECG Related Parts
NTE16000-ECG
NTE Electronics
PTC RESET FUSE 60V 100MA RADIAL
NTE16001-ECG
NTE Electronics
PTC RESET FUSE 60V 170MA RADIAL
NTE16002-ECG
NTE Electronics
PTC RESET FUSE 60V 200MA RADIAL
NTE16003-ECG
NTE Electronics
PTC RESET FUSE 60V 250MOHM RAD
NTE16004-ECG
NTE Electronics
PTC RESET FUSE 60V 300MA RADIAL
NTE16005-ECG
NTE Electronics
PTC RESET FUSE 60V 400MA RADIAL
NTE16006-ECG
NTE Electronics
PTC RESET FUSE 60V 500MA RADIAL
NTE16007-ECG
NTE Electronics
PTC RESET FUSE 60V 650MA RADIAL
NTE16008-ECG
NTE Electronics
PTC RESET FUSE 60V 750MA RADIAL
NTE16009-ECG
NTE Electronics
PTC RESET FUSE 60V 900MA RADIAL
NTE16010-ECG
NTE Electronics
PTC RESET FUSE 30V 900MOHM RAD
NTE16011-ECG
NTE Electronics
PTC RESET FUSE 30V 1.1A RADIAL
NTE16012-ECG Compare Parts
NTE16012-ECG vs NTE16021-ECG
NTE16012-ECG vs NTE16019-ECG
NTE16012-ECG vs NTE16018-ECG
NTE16012-ECG vs NTE16017-ECG
NTE16012-ECG vs NTE16016-ECG
NTE16012-ECG vs NTE16015-ECG
NTE16012-ECG vs NTE16014-ECG
NTE16012-ECG vs NTE16013-ECG
NTE16012-ECG vs NTE16011-ECG
NTE16012-ECG vs NTE16010-ECG
NTE16012-ECG vs NTE16009-ECG
NTE16012-ECG vs NTE16008-ECG
NTE16012-ECG vs NTE16007-ECG
NTE16012-ECG vs NTE16006-ECG
NTE16012-ECG vs NTE16005-ECG
NTE16012-ECG vs NTE16004-ECG
NTE16012-ECG vs NTE16003-ECG
NTE16012-ECG vs NTE16002-ECG
NTE16012-ECG vs NTE16001-ECG
NTE16012-ECG vs NTE16000-ECG
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed