☰
NTE4921
NTE4921
Active
Description:  TVS DIODE 12.8VWM 21.1VC
Manufacturer:  NTE Electronics
Datasheet:   NTE4921 Datasheet
History Price: $1.53
In Stock: 16320
NTE4921 Specification
Specification
Part No
NTE4921
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
NTE Electronics
Series
Transient Suppressors
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Bidirectional Channels
12.8V
Voltage - Reverse Standoff (Typ)
14.3V
Voltage - Breakdown (Min)
21.1V
Voltage - Clamping (Max) @ Ipp
71A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
Power - Peak Pulse
1
Power Line Protection
-
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
NTE4921 PDF Datasheet
NTE4921 Related Parts
NTE4828
NTE4828
NTE Electronics
TVS DIODE 15VWM 24.4VC
NTE4840
NTE4840
NTE Electronics
TVS DIODE 24VWM 38.9VC
NTE4846
NTE4846
NTE Electronics
TVS DIODE 30VWM 48.4VC
NTE4848
NTE4848
NTE Electronics
TVS DIODE 33VWM 53.3VC
NTE4850
NTE4850
NTE Electronics
TVS DIODE 36VWM 58.1VC
NTE4858
NTE4858
NTE Electronics
TVS DIODE 48VWM 77.4VC
NTE4868
NTE4868
NTE Electronics
TVS DIODE 64VWM 103VC
NTE4900
NTE4900
NTE Electronics
TVS DIODE 5VWM 8VC
NTE4901
NTE4901
NTE Electronics
TVS DIODE 5VWM 9.4VC
NTE4902
NTE4902
NTE Electronics
TVS DIODE 5.8VWM 10.5VC
NTE4903
NTE4903
NTE Electronics
TVS DIODE 5.5VWM 10.8VC
NTE4904
NTE4904
NTE Electronics
TVS DIODE 6.4VWM 11.3VC
NTE4921 Compare Parts
  • NTE4921 vs NTE4998
  • NTE4921 vs NTE4997
  • NTE4921 vs NTE4996
  • NTE4921 vs NTE4995
  • NTE4921 vs NTE4994
  • NTE4921 vs NTE4993
  • NTE4921 vs NTE4992
  • NTE4921 vs NTE4991
  • NTE4921 vs NTE4990
  • NTE4921 vs NTE4989
  • NTE4921 vs NTE4988
  • NTE4921 vs NTE4985
  • NTE4921 vs NTE4984
  • NTE4921 vs NTE4983
  • NTE4921 vs NTE4982
  • NTE4921 vs NTE4981
  • NTE4921 vs NTE4980
  • NTE4921 vs NTE4979
  • NTE4921 vs NTE4978
  • NTE4921 vs NTE4977
  • NTE4921 vs NTE4976
  • NTE4921 vs NTE4975
  • NTE4921 vs NTE4974
  • NTE4921 vs NTE4973
  • NTE4921 vs NTE4972
  • NTE4921 vs NTE4971
  • NTE4921 vs NTE4970
  • NTE4921 vs NTE4969
  • NTE4921 vs NTE4968
  • NTE4921 vs NTE4967
  • NTE4921 vs NTE4966
  • NTE4921 vs NTE4965
  • NTE4921 vs NTE4964
  • NTE4921 vs NTE4963
  • NTE4921 vs NTE4962
  • NTE4921 vs NTE4961
  • NTE4921 vs NTE4960
  • NTE4921 vs NTE4959
  • NTE4921 vs NTE4958
  • NTE4921 vs NTE4955
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description