NTE4980
NTE4980
Active
Description:  TVS DIODE 154VWM 246VC
Manufacturer:  NTE Electronics
Datasheet:   NTE4980 Datasheet
History Price: $1.32
In Stock: 2800
NTE4980 Specification
Specification
Part No
NTE4980
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
NTE Electronics
Series
Transient Suppressors
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
1
Bidirectional Channels
154V
Voltage - Reverse Standoff (Typ)
171V
Voltage - Breakdown (Min)
246V
Voltage - Clamping (Max) @ Ipp
6.1A
Current - Peak Pulse (10/1000µs)
-65℃ ~ 175℃
Power - Peak Pulse
-
Power Line Protection
-
Applications
-
Capacitance @ Frequency
-
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
NTE4980 PDF Datasheet
NTE4980 Related Parts
NTE4828
NTE4828
NTE Electronics
TVS DIODE 15VWM 24.4VC
NTE4840
NTE4840
NTE Electronics
TVS DIODE 24VWM 38.9VC
NTE4846
NTE4846
NTE Electronics
TVS DIODE 30VWM 48.4VC
NTE4848
NTE4848
NTE Electronics
TVS DIODE 33VWM 53.3VC
NTE4850
NTE4850
NTE Electronics
TVS DIODE 36VWM 58.1VC
NTE4858
NTE4858
NTE Electronics
TVS DIODE 48VWM 77.4VC
NTE4868
NTE4868
NTE Electronics
TVS DIODE 64VWM 103VC
NTE4900
NTE4900
NTE Electronics
TVS DIODE 5VWM 8VC
NTE4901
NTE4901
NTE Electronics
TVS DIODE 5VWM 9.4VC
NTE4902
NTE4902
NTE Electronics
TVS DIODE 5.8VWM 10.5VC
NTE4903
NTE4903
NTE Electronics
TVS DIODE 5.5VWM 10.8VC
NTE4904
NTE4904
NTE Electronics
TVS DIODE 6.4VWM 11.3VC
NTE4980 Compare Parts
  • NTE4980 vs NTE4998
  • NTE4980 vs NTE4997
  • NTE4980 vs NTE4996
  • NTE4980 vs NTE4995
  • NTE4980 vs NTE4994
  • NTE4980 vs NTE4993
  • NTE4980 vs NTE4992
  • NTE4980 vs NTE4991
  • NTE4980 vs NTE4990
  • NTE4980 vs NTE4989
  • NTE4980 vs NTE4988
  • NTE4980 vs NTE4985
  • NTE4980 vs NTE4984
  • NTE4980 vs NTE4983
  • NTE4980 vs NTE4982
  • NTE4980 vs NTE4981
  • NTE4980 vs NTE4979
  • NTE4980 vs NTE4978
  • NTE4980 vs NTE4977
  • NTE4980 vs NTE4976
  • NTE4980 vs NTE4975
  • NTE4980 vs NTE4974
  • NTE4980 vs NTE4973
  • NTE4980 vs NTE4972
  • NTE4980 vs NTE4971
  • NTE4980 vs NTE4970
  • NTE4980 vs NTE4969
  • NTE4980 vs NTE4968
  • NTE4980 vs NTE4967
  • NTE4980 vs NTE4966
  • NTE4980 vs NTE4965
  • NTE4980 vs NTE4964
  • NTE4980 vs NTE4963
  • NTE4980 vs NTE4962
  • NTE4980 vs NTE4961
  • NTE4980 vs NTE4960
  • NTE4980 vs NTE4959
  • NTE4980 vs NTE4958
  • NTE4980 vs NTE4955
  • NTE4980 vs NTE4954
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!