☰
NTE8167
NTE8167
Active
Description:  THERMAL FUSE 169*C AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NTE8167 Datasheet
History Price: $1.6
In Stock: 15040
NTE8167 Specification
Specification
Part No
NTE8167
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
170℃ (338癋)
Rated Functioning Temperature
-
Reset Temperature
-
Voltage Rating - DC
15 A
Approval Agency
cUR, UL, VDE
Maximum Temperature Limit
Axial
Package / Case
146℃ (295癋)
Current Rating (Amps)
250
Voltage Rating - AC
-
NTE8167 PDF Datasheet
NTE8167 Related Parts
NTE8000
NTE8000
NTE Electronics
THERMAL FUSE 76*C RADIAL
NTE8005
NTE8005
NTE Electronics
THERMAL FUSE 86*C RADIAL
NTE8010
NTE8010
NTE Electronics
THERMAL FUSE 102*C RADIAL
NTE8015
NTE8015
NTE Electronics
THERMAL FUSE 115*C RADIAL
NTE8020
NTE8020
NTE Electronics
THERMAL FUSE 130*C RADIAL
NTE8025
NTE8025
NTE Electronics
THERMAL FUSE 136*C RADIAL
NTE8030
NTE8030
NTE Electronics
THERMAL FUSE 145*C RADIAL
NTE8035
NTE8035
NTE Electronics
THERMAL FUSE 150*C RADIAL
NTE8065
NTE8065
NTE Electronics
THERMAL FUSE 66*C AXIAL
NTE8070
NTE8070
NTE Electronics
THERMAL FUSE 72*C AXIAL
NTE8076
NTE8076
NTE Electronics
THERMAL FUSE 77*C AXIAL
NTE8081
NTE8081
NTE Electronics
THERMAL FUSE 84*C AXIAL
NTE8167 Compare Parts
  • NTE8167 vs NTE8226
  • NTE8167 vs NTE8213
  • NTE8167 vs NTE8182
  • NTE8167 vs NTE8181
  • NTE8167 vs NTE8149
  • NTE8167 vs NTE8139
  • NTE8167 vs NTE8125
  • NTE8167 vs NTE8118
  • NTE8167 vs NTE8115
  • NTE8167 vs NTE8108
  • NTE8167 vs NTE8103
  • NTE8167 vs NTE8098
  • NTE8167 vs NTE8096
  • NTE8167 vs NTE8090
  • NTE8167 vs NTE8085
  • NTE8167 vs NTE8081
  • NTE8167 vs NTE8076
  • NTE8167 vs NTE8070
  • NTE8167 vs NTE8065
  • NTE8167 vs NTE8035
  • NTE8167 vs NTE8030
  • NTE8167 vs NTE8025
  • NTE8167 vs NTE8020
  • NTE8167 vs NTE8015
  • NTE8167 vs NTE8010
  • NTE8167 vs NTE8005
  • NTE8167 vs NTE8000
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping