☰
NTE8213
NTE8213
Active
Description:  THERMAL FUSE 216*C AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NTE8213 Datasheet
History Price: Active
In Stock: 44400
NTE8213 Specification
Specification
Part No
NTE8213
Category
Thermal Cutoffs (Thermal Fuses)
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fuse
Holding Temperature
191℃ (376癋)
Rated Functioning Temperature
216℃ (421癋)
Reset Temperature
-
Voltage Rating - DC
250
Approval Agency
15 A
Maximum Temperature Limit
cUL, UL, VDE
Package / Case
-
Current Rating (Amps)
Axial
Voltage Rating - AC
-
NTE8213 PDF Datasheet
NTE8213 Related Parts
NTE8000
NTE8000
NTE Electronics
THERMAL FUSE 76*C RADIAL
NTE8005
NTE8005
NTE Electronics
THERMAL FUSE 86*C RADIAL
NTE8010
NTE8010
NTE Electronics
THERMAL FUSE 102*C RADIAL
NTE8015
NTE8015
NTE Electronics
THERMAL FUSE 115*C RADIAL
NTE8020
NTE8020
NTE Electronics
THERMAL FUSE 130*C RADIAL
NTE8025
NTE8025
NTE Electronics
THERMAL FUSE 136*C RADIAL
NTE8030
NTE8030
NTE Electronics
THERMAL FUSE 145*C RADIAL
NTE8035
NTE8035
NTE Electronics
THERMAL FUSE 150*C RADIAL
NTE8065
NTE8065
NTE Electronics
THERMAL FUSE 66*C AXIAL
NTE8070
NTE8070
NTE Electronics
THERMAL FUSE 72*C AXIAL
NTE8076
NTE8076
NTE Electronics
THERMAL FUSE 77*C AXIAL
NTE8081
NTE8081
NTE Electronics
THERMAL FUSE 84*C AXIAL
NTE8213 Compare Parts
  • NTE8213 vs NTE8226
  • NTE8213 vs NTE8182
  • NTE8213 vs NTE8181
  • NTE8213 vs NTE8167
  • NTE8213 vs NTE8149
  • NTE8213 vs NTE8139
  • NTE8213 vs NTE8125
  • NTE8213 vs NTE8118
  • NTE8213 vs NTE8115
  • NTE8213 vs NTE8108
  • NTE8213 vs NTE8103
  • NTE8213 vs NTE8098
  • NTE8213 vs NTE8096
  • NTE8213 vs NTE8090
  • NTE8213 vs NTE8085
  • NTE8213 vs NTE8081
  • NTE8213 vs NTE8076
  • NTE8213 vs NTE8070
  • NTE8213 vs NTE8065
  • NTE8213 vs NTE8035
  • NTE8213 vs NTE8030
  • NTE8213 vs NTE8025
  • NTE8213 vs NTE8020
  • NTE8213 vs NTE8015
  • NTE8213 vs NTE8010
  • NTE8213 vs NTE8005
  • NTE8213 vs NTE8000
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping