SD05T3G
SD05T3G
Active
Description:  TVS DIODE 5VWM 9.8VC SOD323
Manufacturer:  onsemi
Datasheet:   SD05T3G Datasheet
History Price: $0.48
In Stock: 5600
SD05T3G Specification
Specification
Part No
SD05T3G
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6.2V
Voltage - Clamping (Max) @ Ipp
9.8V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
350W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
SC-76, SOD-323
Mounting Type
SOD-323
Package / Case
-
Supplier Device Package
Automotive
Unidirectional Channels
AEC-Q101
SD05T3G PDF Datasheet
SD05T3G Related Parts
SD03-7
SD03-7
Diodes Inc
SURGE PROTECTION PP SOD323 T&R 3
SD03C-7
SD03C-7
Diodes Inc
TVS DIODE 3VWM 11VC SOD323
SD03CQ-7
SD03CQ-7
Diodes Inc
Surge Protection PP SOD323 T&R 3
SD03LC
SD03LC
SMC Diode Solutions
TVS ARRAY 3V SOD-323
SD03LCC
SD03LCC
SMC Diode Solutions
TVS ARRAY 3V SOD-323
SD05
SD05
SMC Diode Solutions
TVS ARRAY 5V SOD-323
SD05.TCT
SD05.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOD323
SD05-01FTG
SD05-01FTG
Littelfuse Inc
TVS DIODE 5VWM 16.8VC SOD323
SD05-7
SD05-7
Diodes Inc
TVS DIODE 5VWM 14.5VC SOD323
SD05A-7
SD05A-7
Diodes Inc
TVS DIODE 5VWM 14.5VC SOD323
SD05C
SD05C
SMC Diode Solutions
TVS DIODE 5VWM 14.5VC SOD323
SD05C.TCT
SD05C.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOD323
SD05T3G Compare Parts
  • SD05T3G vs SD09C-7
  • SD05T3G vs SD09-7
  • SD05T3G vs SD08LCC
  • SD05T3G vs SD08LC
  • SD05T3G vs SD08CH-TP
  • SD05T3G vs SD05-TP
  • SD05T3G vs SD05T1G
  • SD05T3G vs SD05T1
  • SD05T3G vs SD05LCC
  • SD05T3G vs SD05LC
  • SD05T3G vs SD05C-TP
  • SD05T3G vs SD05CQ-7
  • SD05T3G vs SD05CH-TP
  • SD05T3G vs SD05C-7
  • SD05T3G vs SD05C-01FTG
  • SD05T3G vs SD05C.TCT
  • SD05T3G vs SD05C
  • SD05T3G vs SD05A-7
  • SD05T3G vs SD05-7
  • SD05T3G vs SD05-01FTG
  • SD05T3G vs SD05.TCT
  • SD05T3G vs SD05
  • SD05T3G vs SD03LCC
  • SD05T3G vs SD03LC
  • SD05T3G vs SD03CQ-7
  • SD05T3G vs SD03C-7
  • SD05T3G vs SD03-7
  • SD05T3G vs SD08C
  • SD05T3G vs SD05C
  • SD05T3G vs SD05C
  • SD05T3G vs SD05
  • SD05T3G vs SD03C
  • SD05T3G vs SD03
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!