☰
ANF-400A
ANF-400A
Active
Description:  FUSE STRIP 400A 32VDC RECT
Manufacturer:  OptiFuse
Datasheet:   ANF-400A Datasheet
History Price: $34.2
In Stock: 33920
ANF-400A Specification
Specification
Part No
ANF-400A
Category
Electrical, Specialty Fuses
Manufacturer
OptiFuse
Series
ANF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Bolt Mount
Fuse Type
Fuse Strip
Current Rating (Amps)
400A
Voltage Rating - AC
-
Response Time
32 VDC
Applications
Fast Blow
Features
Automotive
Class
-
Approval Agency
-
Operating Temperature
-
Breaking Capacity @ Rated Voltage
-
Package / Case
1kA
Size / Dimension
Rectangular, Blade
Voltage Rating - DC
1.390" L x 0.870" W x 0.327" H (35.30mm x 22.10mm x 8.30mm)
ANF-400A PDF Datasheet
ANF-400A Related Parts
ANF-100A
ANF-100A
OptiFuse
FUSE STRIP 100A 32VDC RECT
ANF-125A
ANF-125A
OptiFuse
FUSE STRIP 125A 32VDC RECT
ANF-150A
ANF-150A
OptiFuse
FUSE STRIP 150A 32VDC RECT
ANF-175A
ANF-175A
OptiFuse
FUSE STRIP 175A 32VDC RECT
ANF-180A
ANF-180A
OptiFuse
FUSE STRIP 180A 32VDC RECT
ANF-200A
ANF-200A
OptiFuse
FUSE STRIP 200A 32VDC RECT
ANF-225A
ANF-225A
OptiFuse
FUSE STRIP 225A 32VDC RECT
ANF-250A
ANF-250A
OptiFuse
FUSE STRIP 250A 32VDC RECT
ANF-275A
ANF-275A
OptiFuse
FUSE STRIP 275A 32VDC RECT
ANF-300A
ANF-300A
OptiFuse
FUSE STRIP 300A 32VDC RECT
ANF-325A
ANF-325A
OptiFuse
FUSE STRIP 325A 32VDC RECT
ANF-350A
ANF-350A
OptiFuse
FUSE STRIP 350A 32VDC RECT
ANF-400A Compare Parts
  • ANF-400A vs ANF-800A
  • ANF-400A vs ANF-700A
  • ANF-400A vs ANF-60A
  • ANF-400A vs ANF-600A
  • ANF-400A vs ANF-50A
  • ANF-400A vs ANF-500A
  • ANF-400A vs ANF-40A
  • ANF-400A vs ANF-350A
  • ANF-400A vs ANF-325A
  • ANF-400A vs ANF-300A
  • ANF-400A vs ANF-275A
  • ANF-400A vs ANF-250A
  • ANF-400A vs ANF-225A
  • ANF-400A vs ANF-200A
  • ANF-400A vs ANF-180A
  • ANF-400A vs ANF-175A
  • ANF-400A vs ANF-150A
  • ANF-400A vs ANF-125A
  • ANF-400A vs ANF-100A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description