☰
FCA-8A
FCA-8A
Active
Description:  FUSE CERAMIC 8A 250VAC 3AB 3AG
Manufacturer:  OptiFuse
Datasheet:   FCA-8A Datasheet
History Price: $0.82
In Stock: 33680
FCA-8A Specification
Specification
Part No
FCA-8A
Category
Fuses
Manufacturer
OptiFuse
Series
FCA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
8:00:00
Voltage Rating - AC
-
Response Time
Fast Blow
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
200A
Melting I²t
141
Approval Agency
cULus, UL 248
Operating Temperature
-
Color
-
Size / Dimension
0.250" Dia x 1.252" L (6.35mm x 31.80mm)
Voltage Rating - DC
250 V
FCA-8A PDF Datasheet
FCA-8A Related Parts
FCA-1.25A
FCA-1.25A
OptiFuse
FUSE CERM 1.25A 250VAC 3AB 3AG
FCA-10A
FCA-10A
OptiFuse
FUSE CERAMIC 10A 250VAC 3AB 3AG
FCA-12A
FCA-12A
OptiFuse
FUSE CERAMIC 12A 250VAC 3AB 3AG
FCA-15A
FCA-15A
OptiFuse
FUSE CERAMIC 15A 250VAC 3AB 3AG
FCA-1A
FCA-1A
OptiFuse
FUSE CERAMIC 1A 250VAC 3AB 3AG
FCA-2.5A
FCA-2.5A
OptiFuse
FUSE CERAMIC 2.5A 250VAC 3AB 3AG
FCA-20A
FCA-20A
OptiFuse
FUSE CERAMIC 20A 250VAC 3AB 3AG
FCA-25A
FCA-25A
OptiFuse
FUSE CERAMIC 25A 250VAC 3AB 3AG
FCA-2A
FCA-2A
OptiFuse
FUSE CERAMIC 2A 250VAC 3AB 3AG
FCA-3.15A
FCA-3.15A
OptiFuse
FUSE CERM 3.15A 250VAC 3AB 3AG
FCA-30A
FCA-30A
OptiFuse
FUSE CERAMIC 30A 250VAC 3AB 3AG
FCA-350MA
FCA-350MA
OptiFuse
FUSE CERM 350MA 250VAC 3AB 3AG
FCA-8A Compare Parts
  • FCA-8A vs FCA-9A
  • FCA-8A vs FCA-7A
  • FCA-8A vs FCA-750MA
  • FCA-8A vs FCA-6A
  • FCA-8A vs FCA-5A
  • FCA-8A vs FCA-500MA
  • FCA-8A vs FCA-4A
  • FCA-8A vs FCA-3A
  • FCA-8A vs FCA-350MA
  • FCA-8A vs FCA-30A
  • FCA-8A vs FCA-3.15A
  • FCA-8A vs FCA-2A
  • FCA-8A vs FCA-25A
  • FCA-8A vs FCA-20A
  • FCA-8A vs FCA-2.5A
  • FCA-8A vs FCA-1A
  • FCA-8A vs FCA-15A
  • FCA-8A vs FCA-12A
  • FCA-8A vs FCA-10A
  • FCA-8A vs FCA-1.25A
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!