ERB-RD1R50X
ERB-RD1R50X
Active
Description:  FUSE BOARD MOUNT 1.5A 32VDC 0402
Datasheet:   ERB-RD1R50X Datasheet
History Price: $0.25
In Stock: 12800
ERB-RD1R50X Specification
Specification
Part No
ERB-RD1R50X
Category
Fuses
Manufacturer
Panasonic Electronic Components
Series
ERB-RD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
1.5 A
Voltage Rating - AC
32 V
Response Time
Fast Blow
Package / Case
0402 (1005 Metric)
Breaking Capacity @ Rated Voltage
35A
Melting I²t
-
Approval Agency
cUL, UL
Operating Temperature
-40℃ ~ 125℃
Color
-
Size / Dimension
0.040" L x 0.020" W x 0.019" H (1.00mm x 0.50mm x 0.48mm)
Voltage Rating - DC
-
ERB-RD1R50X PDF Datasheet
ERB-RD1R50X Related Parts
ERB-FE1R50U
ERB-FE1R50U
Panasonic Electronic Components
FUSE 1.5A 32V FAST SMD 0603
ERB-RD0R50X
ERB-RD0R50X
Panasonic Electronic Components
FUSE BOARD MNT 500MA 32VDC 0402
ERB-RD0R63X
ERB-RD0R63X
Panasonic Electronic Components
FUSE BOARD MNT 630MA 32VDC 0402
ERB-RD0R75X
ERB-RD0R75X
Panasonic Electronic Components
FUSE BOARD MNT 750MA 32VDC 0402
ERB-RD1R00X
ERB-RD1R00X
Panasonic Electronic Components
FUSE BOARD MOUNT 1A 32VDC 0402
ERB-RD1R25X
ERB-RD1R25X
Panasonic Electronic Components
FUSE BOARD MNT 1.25A 32VDC 0402
ERB-RD2R00X
ERB-RD2R00X
Panasonic Electronic Components
FUSE BOARD MOUNT 2A 32VDC 0402
ERB-RD2R50X
ERB-RD2R50X
Panasonic Electronic Components
FUSE BOARD MOUNT 2.5A 32VDC 0402
ERB-RD3R00X
ERB-RD3R00X
Panasonic Electronic Components
FUSE BOARD MOUNT 3A 32VDC 0402
ERB-RD4R00X
ERB-RD4R00X
Panasonic Electronic Components
FUSE BOARD MOUNT 4A 32VDC 0402
ERB-RD5R00X
ERB-RD5R00X
Panasonic Electronic Components
FUSE BOARD MOUNT 5A 32VDC 0402
ERB-RE0R50V
ERB-RE0R50V
Panasonic Electronic Components
FUSE BOARD MNT 500MA 32VDC 0603
ERB-RD1R50X Compare Parts
  • ERB-RD1R50X vs ERB-SE4R00U
  • ERB-RD1R50X vs ERB-SE3R00U
  • ERB-RD1R50X vs ERB-SE2R50U
  • ERB-RD1R50X vs ERB-SE2R00U
  • ERB-RD1R50X vs ERB-SE1R50U
  • ERB-RD1R50X vs ERB-SE1R25U
  • ERB-RD1R50X vs ERB-SE1R00U
  • ERB-RD1R50X vs ERB-SE0R75U
  • ERB-RD1R50X vs ERB-SE0R50U
  • ERB-RD1R50X vs ERB-SD3R00U
  • ERB-RD1R50X vs ERB-SD2R50U
  • ERB-RD1R50X vs ERB-SD2R00U
  • ERB-RD1R50X vs ERB-SD1R50U
  • ERB-RD1R50X vs ERB-SD1R25U
  • ERB-RD1R50X vs ERB-SD1R00U
  • ERB-RD1R50X vs ERB-SD0R75U
  • ERB-RD1R50X vs ERB-SD0R50U
  • ERB-RD1R50X vs ERB-RG4R00V
  • ERB-RD1R50X vs ERB-RG3R00V
  • ERB-RD1R50X vs ERB-RG2R50V
  • ERB-RD1R50X vs ERB-RG2R00V
  • ERB-RD1R50X vs ERB-RG1R50V
  • ERB-RD1R50X vs ERB-RG1R25V
  • ERB-RD1R50X vs ERB-RG1R00V
  • ERB-RD1R50X vs ERB-RG0R75V
  • ERB-RD1R50X vs ERB-RG0R50V
  • ERB-RD1R50X vs ERB-RE5R00V
  • ERB-RD1R50X vs ERB-RE4R00V
  • ERB-RD1R50X vs ERB-RE3R15V
  • ERB-RD1R50X vs ERB-RE3R00V
  • ERB-RD1R50X vs ERB-RE2R50V
  • ERB-RD1R50X vs ERB-RE2R00V
  • ERB-RD1R50X vs ERB-RE1R50V
  • ERB-RD1R50X vs ERB-RE1R40V
  • ERB-RD1R50X vs ERB-RE1R25V
  • ERB-RD1R50X vs ERB-RE1R00V
  • ERB-RD1R50X vs ERB-RE0R75V
  • ERB-RD1R50X vs ERB-RE0R50V
  • ERB-RD1R50X vs ERB-RD5R00X
  • ERB-RD1R50X vs ERB-RD4R00X
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.