1019973
1019973
Active
Description:  CIRCUIT BREAKER 2A
Manufacturer:  Phoenix Contact
Datasheet:   1019973 Datasheet
History Price: $12.29
In Stock: 37600
1019973 Specification
Specification
Part No
1019973
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC 7
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
2A
Actuator Type
277 V
Illumination
Lever
Illumination Voltage (Nominal)
1
Approval Agency
None
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
60 V
1019973 Related Parts
1010284
1010284
Phoenix Contact
TMC 83D 50A
1010287
1010287
Phoenix Contact
TMC 83D 63A
1010288
1010288
Phoenix Contact
TMC 83D 60A
1010289
1010289
Phoenix Contact
TMC 83D 40A
1010290
1010290
Phoenix Contact
TMC 83D 35A
1010291
1010291
Phoenix Contact
TMC 83C 63A
1010301
1010301
Phoenix Contact
TMC 83C 60A
1010302
1010302
Phoenix Contact
TMC 83C 50A
1010303
1010303
Phoenix Contact
TMC 83C 35A
1010305
1010305
Phoenix Contact
TMC 83C 40A
1010307
1010307
Phoenix Contact
TMC 83B 50A
1010308
1010308
Phoenix Contact
TMC 83B 40A
1019973 Compare Parts
  • 1019973 vs 1019998
  • 1019973 vs 1019997
  • 1019973 vs 1019996
  • 1019973 vs 1019995
  • 1019973 vs 1019994
  • 1019973 vs 1019992
  • 1019973 vs 1019991
  • 1019973 vs 1019990
  • 1019973 vs 1019989
  • 1019973 vs 1019988
  • 1019973 vs 1019987
  • 1019973 vs 1019986
  • 1019973 vs 1019985
  • 1019973 vs 1019984
  • 1019973 vs 1019983
  • 1019973 vs 1019982
  • 1019973 vs 1019981
  • 1019973 vs 1019980
  • 1019973 vs 1019979
  • 1019973 vs 1019978
  • 1019973 vs 1019977
  • 1019973 vs 1019976
  • 1019973 vs 1019975
  • 1019973 vs 1019974
  • 1019973 vs 1019972
  • 1019973 vs 1019971
  • 1019973 vs 1019970
  • 1019973 vs 1019969
  • 1019973 vs 1019968
  • 1019973 vs 1019967
  • 1019973 vs 1019966
  • 1019973 vs 1019965
  • 1019973 vs 1019964
  • 1019973 vs 1019963
  • 1019973 vs 1019962
  • 1019973 vs 1019961
  • 1019973 vs 1019960
  • 1019973 vs 1019959
  • 1019973 vs 1019957
  • 1019973 vs 1019956
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!