1020066
1020066
Active
Description:  CIRCUIT BRAKER 6A
Manufacturer:  Phoenix Contact
Datasheet:   1020066 Datasheet
History Price: $36
In Stock: 30800
1020066 Specification
Specification
Part No
1020066
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC 7
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
6A
Actuator Type
277 V
Illumination
125 V
Illumination Voltage (Nominal)
Lever
Approval Agency
2
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
-
1020066 PDF Datasheet
1020066 Related Parts
1020000
1020000
Phoenix Contact
CIRCUIT BRAKER 7A
1020001
1020001
Phoenix Contact
CIRCUIT BRAKER 8A
1020002
1020002
Phoenix Contact
CIRCUIT BRAKER 10A
1020003
1020003
Phoenix Contact
CIRCUIT BRAKER 12A
1020004
1020004
Phoenix Contact
CIRCUIT BRAKER 13A
1020005
1020005
Phoenix Contact
CIRCUIT BRAKER 15A
1020006
1020006
Phoenix Contact
CIRCUIT BRAKER 16A
1020007
1020007
Phoenix Contact
CIRCUIT BRAKER 20A
1020008
1020008
Phoenix Contact
CIRCUIT BRAKER 25A
1020009
1020009
Phoenix Contact
CIRCUIT BRAKER 30A
1020010
1020010
Phoenix Contact
CIRCUIT BRAKER 32A
1020011
1020011
Phoenix Contact
CIRCUIT BRAKER 40A
1020066 Compare Parts
  • 1020066 vs 1020104
  • 1020066 vs 1020103
  • 1020066 vs 1020101
  • 1020066 vs 1020100
  • 1020066 vs 1020099
  • 1020066 vs 1020098
  • 1020066 vs 1020097
  • 1020066 vs 1020096
  • 1020066 vs 1020095
  • 1020066 vs 1020094
  • 1020066 vs 1020091
  • 1020066 vs 1020090
  • 1020066 vs 1020088
  • 1020066 vs 1020087
  • 1020066 vs 1020086
  • 1020066 vs 1020085
  • 1020066 vs 1020084
  • 1020066 vs 1020083
  • 1020066 vs 1020082
  • 1020066 vs 1020081
  • 1020066 vs 1020080
  • 1020066 vs 1020079
  • 1020066 vs 1020078
  • 1020066 vs 1020077
  • 1020066 vs 1020076
  • 1020066 vs 1020075
  • 1020066 vs 1020074
  • 1020066 vs 1020073
  • 1020066 vs 1020072
  • 1020066 vs 1020071
  • 1020066 vs 1020070
  • 1020066 vs 1020069
  • 1020066 vs 1020068
  • 1020066 vs 1020067
  • 1020066 vs 1020065
  • 1020066 vs 1020064
  • 1020066 vs 1020062
  • 1020066 vs 1020061
  • 1020066 vs 1020060
  • 1020066 vs 1020059
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you