1065727
1065727
Active
Description:  MULITI CHANNEL CIRCUIT BREAKER
Manufacturer:  Phoenix Contact
Datasheet:   1065727 Datasheet
History Price: $104.19
In Stock: 4000
1065727 Specification
Specification
Part No
1065727
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CBMC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
4A
Actuator Type
-
Illumination
24 V
Illumination Voltage (Nominal)
-
Approval Agency
4
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
-
1065727 Related Parts
1065729
1065729
Phoenix Contact
MULITI CHANNEL CIRCUIT BREAKER
106-M2-D91-P10-6A
106-M2-D91-P10-6A
E-T-A
CIR BRKR THRM
106-M2-P10-0.05A
106-M2-P10-0.05A
E-T-A
CIR BRKR THRM 50MA 250VAC 48VDC
106-M2-P10-0.08A
106-M2-P10-0.08A
E-T-A
CIR BRKR THRM 80MA 250VAC 48VDC
106-M2-P10-0.1A
106-M2-P10-0.1A
E-T-A
CIR BRKR THRM 100MA 250VAC 48VDC
106-M2-P10-0.25A
106-M2-P10-0.25A
E-T-A
CIR BRKR THRM 250MA 250VAC 48VDC
106-M2-P10-0.2A
106-M2-P10-0.2A
E-T-A
CIR BRKR THRM 200MA 250VAC 48VDC
106-M2-P10-0.3A
106-M2-P10-0.3A
E-T-A
CIR BRKR THRM 300MA 250VAC 48VDC
106-M2-P10-0.4A
106-M2-P10-0.4A
E-T-A
CIR BRKR THRM 400MA 250VAC 48VDC
106-M2-P10-0.5A
106-M2-P10-0.5A
E-T-A
CIR BRKR THRM 500MA 250VAC 48VDC
106-M2-P10-0.6A
106-M2-P10-0.6A
E-T-A
CIR BRKR THRM 600MA 250VAC 48VDC
106-M2-P10-0.7A
106-M2-P10-0.7A
E-T-A
CIR BRKR THRM 700MA 250VAC 48VDC
1065727 Compare Parts
  • 1065727 vs 106-M3-PR-5A
  • 1065727 vs 106-M3-P30-8A
  • 1065727 vs 106-M3-P30-4A
  • 1065727 vs 106-M3-P30-2A
  • 1065727 vs 106-M3-P10-5A
  • 1065727 vs 106-M3-P10-4.5A
  • 1065727 vs 106-M3-P10-3A
  • 1065727 vs 106-M3-P10-2.5A
  • 1065727 vs 106-M3-P10-10A
  • 1065727 vs 106-M3-P10-1.5A
  • 1065727 vs 106-M3-P10-014828-4A
  • 1065727 vs 106-M3-P10-014827-3.5A
  • 1065727 vs 106-M2-P33-2A
  • 1065727 vs 106-M2-P33-1A
  • 1065727 vs 106-M2-P33-1.5A
  • 1065727 vs 106-M2-P33-0.7A
  • 1065727 vs 106-M2-P33-0.5A
  • 1065727 vs 106-M2-P30-9A
  • 1065727 vs 106-M2-P30-8A
  • 1065727 vs 106-M2-P30-8.5A
  • 1065727 vs 106-M2-P30-7A
  • 1065727 vs 106-M2-P30-6A
  • 1065727 vs 106-M2-P30-5A
  • 1065727 vs 106-M2-P30-4A
  • 1065727 vs 106-M2-P30-4.2A
  • 1065727 vs 106-M2-P30-3A
  • 1065727 vs 106-M2-P30-3.5A
  • 1065727 vs 106-M2-P30-3.2A
  • 1065727 vs 106-M2-P30-2A
  • 1065727 vs 106-M2-P30-2.5A
  • 1065727 vs 106-M2-P30-1A
  • 1065727 vs 106-M2-P30-10A
  • 1065727 vs 106-M2-P30-1.8A
  • 1065727 vs 106-M2-P30-1.5A
  • 1065727 vs 106-M2-P30-1.2A
  • 1065727 vs 106-M2-P30-0.8A
  • 1065727 vs 106-M2-P30-0.7A
  • 1065727 vs 106-M2-P30-0.6A
  • 1065727 vs 106-M2-P30-0.5A
  • 1065727 vs 106-M2-P30-0.4A
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads