Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Phoenix Contact 1727528
1727528
Obsolete
Fuseholders
Description:
FUSE HOLDER BLADE 32V 30A PCB
Manufacturer:
Phoenix Contact
Datasheet:
1727528 Datasheet
History Price: Obsolete
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1727528 Specification
Specification
Part No
1727528
Category
Fuseholders
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
ATC, ATO
Fuse Type
Blade
Fuseholder Type
Holder
Voltage
1
Orientation
32V
Termination Style
Vertical
Contact Material
PC Pin
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
30 A
1727528 PDF Datasheet
1727528 Datasheet
Click and Download: 1727528 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent