1728996
1728996
Obsolete
Description:  FUSE HOLDER BLADE 32V 15A PCB
Manufacturer:  Phoenix Contact
Datasheet:   1728996 Datasheet
History Price: Obsolete
In Stock: 42400
1728996 Specification
Specification
Part No
1728996
Category
Fuseholders
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
ATC, ATO
Fuse Type
Blade
Fuseholder Type
Holder
Voltage
1
Orientation
32V
Termination Style
Vertical
Contact Material
PC Pin
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
15 A
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description