2800905
2800905
Active
Description:  CIR BRKR SOLID STATE 6A 24VDC
Manufacturer:  Phoenix Contact
Datasheet:   2800905 Datasheet
History Price: $70
In Stock: 36000
2800905 Specification
Specification
Part No
2800905
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Solid State
Current Rating (Amps)
6A
Actuator Type
-
Illumination
24 V
Illumination Voltage (Nominal)
-
Approval Agency
1
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
2800905 PDF Datasheet
2800905 Related Parts
2800835
2800835
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800836
2800836
Phoenix Contact
CIR BRKR THRMMAG 1A 277VAC 50VDC
2800837
2800837
Phoenix Contact
CIR BRKR THRMMAG 2A 277VAC 50VDC
2800838
2800838
Phoenix Contact
CIR BRKR THRMMAG 3A 277VAC 50VDC
2800839
2800839
Phoenix Contact
CIR BRKR THRMMAG 4A 277VAC 50VDC
2800840
2800840
Phoenix Contact
CIR BRKR THRMMAG 5A 277VAC 50VDC
2800841
2800841
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 50VDC
2800842
2800842
Phoenix Contact
CIR BRKR THRMMAG 8A 277VAC 50VDC
2800843
2800843
Phoenix Contact
CIR BRKR 10A 277VAC 50VDC
2800844
2800844
Phoenix Contact
CIR BRKR 12A 277VAC 50VDC
2800845
2800845
Phoenix Contact
CIR BRKR 16A 277VAC 50VDC
2800846
2800846
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
2800905 Compare Parts
  • 2800905 vs 2800927
  • 2800905 vs 2800926
  • 2800905 vs 2800925
  • 2800905 vs 2800924
  • 2800905 vs 2800923
  • 2800905 vs 2800922
  • 2800905 vs 2800919
  • 2800905 vs 2800918
  • 2800905 vs 2800917
  • 2800905 vs 2800916
  • 2800905 vs 2800915
  • 2800905 vs 2800914
  • 2800905 vs 2800913
  • 2800905 vs 2800912
  • 2800905 vs 2800911
  • 2800905 vs 2800910
  • 2800905 vs 2800909
  • 2800905 vs 2800908
  • 2800905 vs 2800907
  • 2800905 vs 2800906
  • 2800905 vs 2800904
  • 2800905 vs 2800903
  • 2800905 vs 2800902
  • 2800905 vs 2800901
  • 2800905 vs 2800900
  • 2800905 vs 2800899
  • 2800905 vs 2800898
  • 2800905 vs 2800897
  • 2800905 vs 2800896
  • 2800905 vs 2800895
  • 2800905 vs 2800894
  • 2800905 vs 2800893
  • 2800905 vs 2800892
  • 2800905 vs 2800891
  • 2800905 vs 2800890
  • 2800905 vs 2800889
  • 2800905 vs 2800888
  • 2800905 vs 2800887
  • 2800905 vs 2800886
  • 2800905 vs 2800885
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you