Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Phoenix Contact 2907195
2907195
Active
Circuit Breakers
Description:
CIR BRKR MAGHYDR 7.5A 120AC/50DC
Manufacturer:
Phoenix Contact
Datasheet:
2907195 Datasheet
History Price: $176
In Stock: 26360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2907195 Specification
Specification
Part No
2907195
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
HMC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Magnetic (Hydraulic Delay)
Current Rating (Amps)
7.5A
Actuator Type
120 V
Illumination
50 V
Illumination Voltage (Nominal)
Toggle
Approval Agency
4
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
2907195 PDF Datasheet
2907195 Datasheet
Click and Download: 2907195 Datasheet
2907195 Related Parts
2905743
Phoenix Contact
CIRCUIT BREAKER 40A 24VDC
2905744
Phoenix Contact
CIRCUIT BREAKER 70A 24VDC
2906031
Phoenix Contact
MULTI-CHANNEL ELECTRONIC DEVICE
2906032
Phoenix Contact
MULTI-CHANNEL ELECTRONIC DEVICE
2907191
Phoenix Contact
CIR BRKR MAGHYDR 1A 120VAC/50VDC
2907192
Phoenix Contact
CIR BRKR MAGHYDR 2A 120VAC/50VDC
2907193
Phoenix Contact
CIR BRKR MAGHYDR 3A 120VAC/50VDC
2907194
Phoenix Contact
CIR BRKR MAGHYDR 5A 120VAC/50VDC
2907196
Phoenix Contact
CIR BRKR MAG-HYDR 10A 120AC/50DC
2907197
Phoenix Contact
CIR BRKR MAG-HYDR 15A 120AC/50DC
2907199
Phoenix Contact
CIR BRKR MAG-HYDR 20A 50VDC
2907200
Phoenix Contact
CIR BRKR MAGHYDR 1A 120VAC/50VDC
2907195 Compare Parts
2907195 vs 2909909
2907195 vs 2909908
2907195 vs 2909906
2907195 vs 2909904
2907195 vs 2909903
2907195 vs 2909902
2907195 vs 2908262
2907195 vs 2907692
2907195 vs 2907691
2907195 vs 2907690
2907195 vs 2907689
2907195 vs 2907688
2907195 vs 2907687
2907195 vs 2907686
2907195 vs 2907685
2907195 vs 2907684
2907195 vs 2907683
2907195 vs 2907682
2907195 vs 2907681
2907195 vs 2907679
2907195 vs 2907678
2907195 vs 2907676
2907195 vs 2907675
2907195 vs 2907674
2907195 vs 2907673
2907195 vs 2907672
2907195 vs 2907671
2907195 vs 2907670
2907195 vs 2907669
2907195 vs 2907668
2907195 vs 2907667
2907195 vs 2907666
2907195 vs 2907665
2907195 vs 2907663
2907195 vs 2907662
2907195 vs 2907661
2907195 vs 2907660
2907195 vs 2907659
2907195 vs 2907658
2907195 vs 2907657
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund