712275
712275
Active
Description:  CIR BRKR THRM 6A 250VAC 65VDC
Manufacturer:  Phoenix Contact
Datasheet:   712275 Datasheet
History Price: $20.69
In Stock: 20000
712275 Specification
Specification
Part No
712275
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TCP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal
Current Rating (Amps)
6A
Actuator Type
Push to Reset
Illumination
-
Illumination Voltage (Nominal)
-
Approval Agency
-
Voltage Rating - DC
65 V
Number of Poles
1
Voltage Rating - AC
250 V
712275 PDF Datasheet
712275 Related Parts
712107
712107
Phoenix Contact
CIR BRKR THRM 100MA 250VAC 65VDC
712123
712123
Phoenix Contact
CIR BRKR THRM 250MA 250VAC 65VDC
712152
712152
Phoenix Contact
CIR BRKR THRM 500MA 250VAC 65VDC
712194
712194
Phoenix Contact
CIR BRKR THRM 1A 250VAC 65VDC
712217
712217
Phoenix Contact
CIR BRKR THRM 2A 250VAC 65VDC
712233
712233
Phoenix Contact
CIR BRKR THRM 3A 250VAC 65VDC
712259
712259
Phoenix Contact
CIR BRKR THRM 4A 250VAC 65VDC
712291
712291
Phoenix Contact
CIR BRKR THRM 8A 250VAC 65VDC
712314
712314
Phoenix Contact
CIR BRKR THRM 10A 250VAC 65VDC
712275 Compare Parts
  • 712275 vs 712291
  • 712275 vs 712259
  • 712275 vs 712233
  • 712275 vs 712217
  • 712275 vs 712194
  • 712275 vs 712152
  • 712275 vs 712123
  • 712275 vs 712107
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you