901028
901028
Active
Description:  BRIDGE TERM BLOCK PLUG IN
Manufacturer:  Phoenix Contact
Datasheet:   901028 Datasheet
History Price: $54.698
In Stock: 16000
901028 Specification
Specification
Part No
901028
Category
Circuit Protection Accessories
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Bridge
For Use With/Related Products
Circuit Breaker; EC-E1, EC-E4
901028 Related Parts
901-106
901-106
Commercial Vehicle Products
RUBBER SEAL
901-108
901-108
Littelfuse Inc
O RING BUNA N
901-124
901-124
Littelfuse Inc
FUSE WASHER RUBBER 0.500" BLACK
901-184
901-184
Littelfuse Inc
O RING BODY
901-260
901-260
Littelfuse Inc
O RING KNOB
901-315
901-315
Commercial Vehicle Products
HWB60 GASKET IN ONLY
901-322
901-322
Commercial Vehicle Products
GRID
901-325
901-325
Commercial Vehicle Products
COVER - ZCASE FUSE HOLDER
901-074
901-074
Littelfuse Inc
FUSE WASHER RUBBER 0.938" BLACK
901-148
901-148
Littelfuse Inc
FUSE HARDWARE WASHER RUBBER
901-323
901-323
Commercial Vehicle Products
SEAL
901-524
901-524
Commercial Vehicle Products
SINGLE ZCASE COVER
901028 Compare Parts
  • 901028 vs 901-322
  • 901028 vs 901-315
  • 901028 vs 901-260
  • 901028 vs 901-184
  • 901028 vs 901-124
  • 901028 vs 901-108
  • 901028 vs 901-106
  • 901028 vs 901-525
  • 901028 vs 901-524
  • 901028 vs 901-323
  • 901028 vs 901-148
  • 901028 vs 901-074
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.