902098
902098
Obsolete
Description:  CIR BRKR THRM-MAG 16A LEVER
Manufacturer:  Phoenix Contact
Datasheet:   902098 Datasheet
History Price: Obsolete
In Stock: 48800
902098 Specification
Specification
Part No
902098
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
16A
Actuator Type
-
Illumination
Lever
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
902098 PDF Datasheet
902098 Related Parts
902014
902014
Phoenix Contact
CIR BRKR THRM-MAG 500MA 277VAC
902027
902027
Phoenix Contact
CIR BRKR THRM-MAG 1A LEVER
902030
902030
Phoenix Contact
CIR BRKR THRM-MAG 2A LEVER
902043
902043
Phoenix Contact
CIR BRKR THRM-MAG 3A LEVER
902056
902056
Phoenix Contact
CIR BRKR THRM-MAG 4A LEVER
902069
902069
Phoenix Contact
CIR BRKR THRM-MAG 6A LEVER
902072
902072
Phoenix Contact
CIR BRKR THRM-MAG 10A LEVER
902085
902085
Phoenix Contact
CIR BRKR THRM-MAG 13A LEVER
902108
902108
Phoenix Contact
CIR BRKR THRM-MAG 20A LEVER
902111
902111
Phoenix Contact
CIR BRKR THRM-MAG 25A LEVER
902124
902124
Phoenix Contact
CIR BRKR THRM-MAG 32A LEVER
902137
902137
Phoenix Contact
CIR BRKR THRM-MAG 40A LEVER
902098 Compare Parts
  • 902098 vs 902399
  • 902098 vs 902373
  • 902098 vs 902360
  • 902098 vs 902357
  • 902098 vs 902344
  • 902098 vs 902302
  • 902098 vs 902289
  • 902098 vs 902263
  • 902098 vs 902250
  • 902098 vs 902247
  • 902098 vs 902221
  • 902098 vs 902218
  • 902098 vs 902205
  • 902098 vs 902195
  • 902098 vs 902182
  • 902098 vs 902153
  • 902098 vs 902140
  • 902098 vs 902137
  • 902098 vs 902124
  • 902098 vs 902111
  • 902098 vs 902108
  • 902098 vs 902085
  • 902098 vs 902072
  • 902098 vs 902069
  • 902098 vs 902056
  • 902098 vs 902043
  • 902098 vs 902030
  • 902098 vs 902027
  • 902098 vs 902014
  • 902098 vs 902454
  • 902098 vs 902441
  • 902098 vs 902438
  • 902098 vs 902412
  • 902098 vs 902409
  • 902098 vs 902386
  • 902098 vs 902331
  • 902098 vs 902328
  • 902098 vs 902292
  • 902098 vs 902276
  • 902098 vs 902234
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate