903038
903038
Active
Description:  CIR BRKR SOLID STATE 10A 24VDC
Manufacturer:  Phoenix Contact
Datasheet:   903038 Datasheet
History Price: $104.54
In Stock: 35200
903038 Specification
Specification
Part No
903038
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CLIPLINE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
10A
Actuator Type
24 V
Illumination
Slide Switch
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
903038 Related Parts
903022
903022
Phoenix Contact
CIR BRKR SOLID STATE 500MA 24VDC
903023
903023
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
903024
903024
Phoenix Contact
CIR BRKR SOLID STATE 2A 24VDC
903025
903025
Phoenix Contact
CIR BRKR SOLID STATE 3A 24VDC
903026
903026
Phoenix Contact
CIR BRKR SOLID STATE 4A 24VDC
903028
903028
Phoenix Contact
CIR BRKR SOLID STATE 6A 24VDC
903029
903029
Phoenix Contact
CIR BRKR SOLID STATE 8A 24VDC
903030
903030
Phoenix Contact
CIR BRKR SOLID STATE 10A 24VDC
903031
903031
Phoenix Contact
CIR BRKR SOLID STATE 12A 24VDC
903032
903032
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
903033
903033
Phoenix Contact
CIR BRKR SOLID STATE 2A 24VDC
903035
903035
Phoenix Contact
CIR BRKR SOLID STATE 4A 24VDC
903038 Compare Parts
  • 903038 vs 903048
  • 903038 vs 903046
  • 903038 vs 903044
  • 903038 vs 903043
  • 903038 vs 903041
  • 903038 vs 903039
  • 903038 vs 903037
  • 903038 vs 903036
  • 903038 vs 903035
  • 903038 vs 903033
  • 903038 vs 903032
  • 903038 vs 903031
  • 903038 vs 903030
  • 903038 vs 903029
  • 903038 vs 903028
  • 903038 vs 903026
  • 903038 vs 903025
  • 903038 vs 903024
  • 903038 vs 903023
  • 903038 vs 903022
  • 903038 vs 903047
  • 903038 vs 903045
  • 903038 vs 903042
  • 903038 vs 903040
  • 903038 vs 903034
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.