912033
912033
Obsolete
Description:  CIR BRKR 6A 24VDC AUTO RESET
Manufacturer:  Phoenix Contact
Datasheet:   912033 Datasheet
History Price: Obsolete
In Stock: 14000
912033 Specification
Specification
Part No
912033
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
-
Current Rating (Amps)
6A
Actuator Type
24 V
Illumination
Automatic Reset
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
912033 PDF Datasheet
912033 Related Parts
912018
912018
Phoenix Contact
CIR BRKR SOLID STATE 2A 24VDC
912020
912020
Phoenix Contact
CIR BRKR SOLID STATE 10A 24VDC
912034
912034
Phoenix Contact
CIR BRKR 4A 24VDC AUTO RESET
912042
912042
Phoenix Contact
CIR BRKR 2A 24VDC AUTO RESET
912043
912043
Phoenix Contact
CIR BRKR 3A 24VDC AUTO RESET
912044
912044
Phoenix Contact
CIR BRKR 4A 24VDC AUTO RESET
912050
912050
Phoenix Contact
CIR BRKR 10A 24VDC AUTO RESET
912019
912019
Phoenix Contact
CIR BRKR SOLID STATE 8A 24VDC
912046
912046
Phoenix Contact
CIR BRKR SOLID STATE 6A 24VDC
9124601
9124601
Altech Corporation
RP2203 25A 30MA 2P EARTH LEAKAGE
9124911
9124911
Altech Corporation
EARTH LEAKAGE CB 25A, 30MA, 4P
9124998
9124998
Altech Corporation
EARTH LEAKAGE CB 25A, 30MA, 4P
912033 Compare Parts
  • 912033 vs 912044
  • 912033 vs 912043
  • 912033 vs 912042
  • 912033 vs 912034
  • 912033 vs 912020
  • 912033 vs 912018
  • 912033 vs 912046
  • 912033 vs 912019
  • 912033 vs 9124601
  • 912033 vs 9126911
  • 912033 vs 9126601
  • 912033 vs 9124998
  • 912033 vs 9124911
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads