914141
914141
Active
Description:  CIR BRKR THRMMAG 6A 250VAC 65VDC
Manufacturer:  Phoenix Contact
Datasheet:   914141 Datasheet
History Price: $86.33
In Stock: 25600
914141 Specification
Specification
Part No
914141
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
6A
Actuator Type
250 V
Illumination
Lever
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
65 V
914141 PDF Datasheet
914141 Related Parts
914073
914073
Phoenix Contact
CIR BRKR THRMMAG 1A 250VAC 65VDC
914086
914086
Phoenix Contact
CIR BRKR 1.5A 250VAC 65VDC
914099
914099
Phoenix Contact
CIR BRKR THRMMAG 2A 250VAC 65VDC
914109
914109
Phoenix Contact
CIR BRKR 2.5A 250VAC 65VDC
914112
914112
Phoenix Contact
CIR BRKR THRMMAG 3A 250VAC 65VDC
914125
914125
Phoenix Contact
CIR BRKR THRMMAG 4A 250VAC 65VDC
914138
914138
Phoenix Contact
CIR BRKR THRMMAG 5A 250VAC 65VDC
914154
914154
Phoenix Contact
CIR BRKR THRMMAG 8A 250VAC 65VDC
914167
914167
Phoenix Contact
CIR BRKR 10A 250VAC 65VDC
914170
914170
Phoenix Contact
CIR BRKR 12A 250VAC 65VDC
914183
914183
Phoenix Contact
CIR BRKR 16A 250VAC 65VDC
914277
914277
Phoenix Contact
CIR BRKR THRMMAG 2A 250VAC 65VDC
914141 Compare Parts
  • 914141 vs 914976
  • 914141 vs 914866
  • 914141 vs 914853
  • 914141 vs 914769
  • 914141 vs 914756
  • 914141 vs 914743
  • 914141 vs 914730
  • 914141 vs 914724
  • 914141 vs 914714
  • 914141 vs 914701
  • 914141 vs 914691
  • 914141 vs 914675
  • 914141 vs 914659
  • 914141 vs 914633
  • 914141 vs 914617
  • 914141 vs 914549
  • 914141 vs 914536
  • 914141 vs 914523
  • 914141 vs 914510
  • 914141 vs 914507
  • 914141 vs 914497
  • 914141 vs 914484
  • 914141 vs 914471
  • 914141 vs 914455
  • 914141 vs 914442
  • 914141 vs 914439
  • 914141 vs 914426
  • 914141 vs 914400
  • 914141 vs 914358
  • 914141 vs 914277
  • 914141 vs 914183
  • 914141 vs 914170
  • 914141 vs 914167
  • 914141 vs 914154
  • 914141 vs 914138
  • 914141 vs 914125
  • 914141 vs 914112
  • 914141 vs 914109
  • 914141 vs 914099
  • 914141 vs 914086
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4